location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 10020UK ink cartridge Standard Yield Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10020UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10020UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598020230
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM 10020UK ink cartridge Standard Yield Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - Standard Yield
  • - Brand compatibility: HP
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 10020UK ink cartridge Standard Yield Yellow :
The long product name of MM 10020UK ink cartridge Standard Yield Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 10020DK - HP No.364XL CB325EE
More>>>
MM 10020UK ink cartridge Standard Yield Yellow:
The official description of MM 10020UK ink cartridge Standard Yield Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 10020UK ink cartridge Standard Yield Yellow:
This short summary of the MM 10020UK ink cartridge Standard Yield Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

MM 10020UK, Standard Yield, Yellow, 11.5 ml

Long summary description MM 10020UK ink cartridge Standard Yield Yellow:
This is an auto-generated long summary of MM 10020UK ink cartridge Standard Yield Yellow based on the first three specs of the first five spec groups.

MM 10020UK. Cartridge capacity: Standard Yield, Colour ink volume: 11.5 ml, Printing colours: Yellow

Features
Print technology
Inkjet printing
Colour ink volume
11.5 ml
Cartridge capacity
Standard Yield
Printing colours *
Yellow
Brand compatibility *
HP
Features
Cartridge return & recycling
Yes
Colour
Yes
Weight & dimensions
Package weight
40 g
Package type
Blister
Brand Image Product code Product Stock Price from
HP 364 Photo Original Ink Cartridge HP 364 Photo Original Ink Cartridge
(show image)
CB317EE 364 Photo Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 364XL High Yield Photo Original Ink Cartridge HP 364XL High Yield Photo Original Ink Cartridge
(show image)
CB322EE 364XL High Yield Photo Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 364XL High Yield Yellow Original Ink Cartridge HP 364XL High Yield Yellow Original Ink Cartridge
(show image)
CB325EE 364XL High Yield Yellow Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack C/M/Y Ink No.364XL ink cartridge Standard Yield Cyan, Magenta, Yellow MM Value Pack C/M/Y Ink No.364XL ink cartridge Standard Yield Cyan, Magenta, Yellow
(show image)
10023DK Value Pack C/M/Y Ink No.364XL 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces HP No.933XL ink cartridge 1 pc(s) High (XL) Yield MM Cyan Inkjet Cartridge - Replaces HP No.933XL ink cartridge 1 pc(s) High (XL) Yield
(show image)
10041DK Cyan Inkjet Cartridge - Replaces HP No.933XL 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.932XL (CN053AE) ink cartridge 1 pc(s) High (XL) Yield Photo black MM Black Inkjet Cartridge - Replaces HP No.932XL (CN053AE) ink cartridge 1 pc(s) High (XL) Yield Photo black
(show image)
10040DK Black Inkjet Cartridge - Replaces HP No.932XL (CN053AE) 0.00
(excl. VAT)
0 (incl. VAT)
Jet Tec

Jet Tec HP No. 364 ink cartridge 3 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
101H036420 HP No. 364 0.00
(excl. VAT)
0 (incl. VAT)
HP 364XL ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow HP 364XL ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
SM596EE 364XL 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010178 ink cartridge 1 pc(s) Magenta
(show image)
K-010178 K-010178 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010177 ink cartridge 1 pc(s) Cyan
(show image)
K-010177 K-010177 0.00
(excl. VAT)
0 (incl. VAT)