location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 10001UK ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10001UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10001UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598020087
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:56:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM 10001UK ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - High (XL) Yield
  • - Brand compatibility: HP
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 10001UK ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow :
The long product name of MM 10001UK ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 10001DK - HP No.22 C9352AE
More>>>
MM 10001UK ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow:
The official description of MM 10001UK ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Packaging
The inkjet cartridges come in blisterpacks made from recycled plastic.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 10001UK ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow:
This short summary of the MM 10001UK ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

MM 10001UK, High (XL) Yield, Cyan, Magenta, Yellow, Pigment-based ink, 17 ml, 1 pc(s)

Long summary description MM 10001UK ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of MM 10001UK ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

MM 10001UK. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Colour ink volume: 17 ml, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Colour ink volume
17 ml
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Features
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Cartridge return & recycling
Yes
Colour
Yes
Weight & dimensions
Package weight
76 g
Package type
Blister
Brand Image Product code Product Stock Price from
HP 21 Black ink cartridge 1 pc(s) Original Standard Yield Photo black HP 21 Black ink cartridge 1 pc(s) Original Standard Yield Photo black
(show image)
C9351AE#TES 21 Black 0.00
(excl. VAT)
0 (incl. VAT)
HP 22XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow HP 22XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow
(show image)
C9352CE 22XL 0.00
(excl. VAT)
0 (incl. VAT)
Jet Tec

Jet Tec HP22 C9352AE ink cartridge Cyan, Magenta, Yellow
(show image)
1297JT HP22 C9352AE 0.00
(excl. VAT)
0 (incl. VAT)
Jet Tec

Jet Tec HP21 C9351AE ink cartridge Black
(show image)
1296JT HP21 C9351AE 0.00
(excl. VAT)
0 (incl. VAT)
Armor

Armor B20232R1 ink cartridge Black
(show image)
B20232R1 B20232R1 0.00
(excl. VAT)
0 (incl. VAT)
Armor

Armor Ink-jet for HP DJ 3940 3-color ink cartridge
(show image)
B20233R1 Ink-jet for HP DJ 3940 3-color 0.00
(excl. VAT)
0 (incl. VAT)
Armor

Armor Ink-jet for HP DJ 3940 3-color ink cartridge
(show image)
K20233R1 Ink-jet for HP DJ 3940 3-color 0.00
(excl. VAT)
0 (incl. VAT)
Armor

Armor Ink-jet for HP DJ 3940 black ink cartridge
(show image)
K20232R1 Ink-jet for HP DJ 3940 black 0.00
(excl. VAT)
0 (incl. VAT)
HP 21XL High Yield Black Original Ink Cartridge HP 21XL High Yield Black Original Ink Cartridge
(show image)
C9351CE 21XL High Yield Black Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 21 Black Inkjet Print Cartridge ink cartridge HP 21 Black Inkjet Print Cartridge ink cartridge
(show image)
C9351AE#*CRC 21 Black Inkjet Print Cartridge 0.00
(excl. VAT)
0 (incl. VAT)