location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP In-Ear Headset 150

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
In-Ear Headset 150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2AP90AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628034611 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 302584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2020
Product end of life date
Bullet Points HP In-Ear Headset 150
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red Calls/Music In-ear Headset
  • - Wired 3.5 mm connector
  • - Intraaural
  • - Microphone type: In-line
Long product name HP In-Ear Headset 150 :
The long product name of HP In-Ear Headset 150. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP In-Ear Headset 150, 3.5mm, Red
More>>>
HP In-Ear Headset 150:
The official description of HP In-Ear Headset 150 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance your listening experience and free up your hands while taking calls with this in-ear headset, featuring a convenient in-line microphone.

Short summary description HP In-Ear Headset 150:
This short summary of the HP In-Ear Headset 150 data-sheet is auto-generated and uses the product title and the first six key specs.

HP In-Ear Headset 150, Wired, Calls/Music, Headset, Red

Long summary description HP In-Ear Headset 150:
This is an auto-generated long summary of HP In-Ear Headset 150 based on the first three specs of the first five spec groups.

HP In-Ear Headset 150. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Product colour: Red

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Red
Country of origin
China
HP segment
Home
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
No
Ports & interfaces
Bluetooth
No
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
In-line
Packaging data
Package width
1000 mm
Package depth
1000 mm
Package height
370 mm
Package weight
66 g
Other features
2.5 mm connector
No
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:37:32
Uk has collected 1 expert review for HP In-Ear Headset 150 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%