icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Philips logo

Philips Steam&Go GC310/15 garment steamer Handheld garment steamer 0.06 L 950 W Green, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100514
Info modified on:
12 Apr 2024, 16:47:24
Long product name Philips Steam&Go GC310/15 garment steamer Handheld garment steamer 0.06 L 950 W Green, White:

Steam&Go, 110 V, 950 W, 20 g/min, 1 min, 60 ml, 2 - 2.5 m, 660 g

Philips Steam&Go GC310/15 garment steamer Handheld garment steamer 0.06 L 950 W Green, White:

Experience the convenience of the Steam&Go handheld garment steamer. Just press the trigger and quickly remove creases with continuous steam. Ironing has never been easier.

Short summary description Philips Steam&Go GC310/15 garment steamer Handheld garment steamer 0.06 L 950 W Green, White:

Philips Steam&Go GC310/15, Handheld garment steamer, 0.06 L, 1 min, Green, White, 20 g/min, 2 m

Long summary description Philips Steam&Go GC310/15 garment steamer Handheld garment steamer 0.06 L 950 W Green, White:

Philips Steam&Go GC310/15. Device type: Handheld garment steamer, Water tank capacity: 0.06 L, Heating time: 1 min. Power: 950 W, AC input voltage: 110 V. Width: 347 mm, Depth: 122 mm, Height: 129 mm

Specs
Recommended products
Loading...
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.