Canon logo

Canon LS-10E calculator Display Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152099
Info modified on:
18 May 2018, 15:46:53
Long product name Canon LS-10E calculator Display Grey:

LS-10E

Canon LS-10E calculator Display Grey:

- Euro currency conversion function
- 360 degrees rotating hard cover
- Large 10-digit display
- Non-slip rubber keytops

The LS-10E was designed with the general user in mind. Portable and compact, this calculator will go everywhere with you. It is big enough to use and small enough to fit in the palm of a hand.

Short summary description Canon LS-10E calculator Display Grey:

Canon LS-10E, Display, 10 digits, Grey

Long summary description Canon LS-10E calculator Display Grey:

Canon LS-10E. Type: Display. Digits: 10 digits. Product colour: Grey

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.