location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon TX-1210E calculator Desktop Basic Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-1210E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4100A006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999322322
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2023 09:57:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon TX-1210E calculator Desktop Basic Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic Desktop Black
  • - Currency converter
  • - 12 digits LCD
  • - Memory registers: 1
  • - Battery/Solar LR54
Long product name Canon TX-1210E calculator Desktop Basic Black :
The long product name of Canon TX-1210E calculator Desktop Basic Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TX-1210E
More>>>
Canon TX-1210E calculator Desktop Basic Black:
The official description of Canon TX-1210E calculator Desktop Basic Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TX-1210E is a 12-digit desktop dispay calculator, with a large upright angled display. It has a stable stroke keyboard, Euro Currency Conversion and Tax Calculation function.

Desk display calculator TX-1210E

Large upright angled displayKey roll over function for fast and accurate entryDecimal Point slide switch (+ 4 3 2 0 F)Round-up/off/down (5/4)Mark-up/down calculationShift key (=>)Sign change +-GT memory"0" and "00" keys

Short summary description Canon TX-1210E calculator Desktop Basic Black:
This short summary of the Canon TX-1210E calculator Desktop Basic Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon TX-1210E, Desktop, Basic, 12 digits, 1 lines, Battery/Solar, Black

Long summary description Canon TX-1210E calculator Desktop Basic Black:
This is an auto-generated long summary of Canon TX-1210E calculator Desktop Basic Black based on the first three specs of the first five spec groups.

Canon TX-1210E. Form factor: Desktop, Type: Basic. Digits: 12 digits, Display number of lines: 1 lines. Memory registers: 1. Currency converter. Power source: Battery/Solar. Product colour: Black

Design
Form factor *
Desktop
Type *
Basic
Product colour *
Black
Housing material
Plastic
Cover *
No
Control type
Buttons
Performance
Currency converter
Yes
Display
Display type *
LCD
Display size (HxV)
93 x 24.5 mm
Display number of lines
1 lines
Display character size
5.9 x 16.7 mm
Backlight display
No
Digit comma separator
Yes
Display
Digit comma separator format
Standard (3 digits)
Second display
No
Digits *
12 digits
Memory
Memory registers
1
Memory type
GT
Power
Power source *
Battery/Solar
Battery type
LR54
Auto power off
Yes
Weight & dimensions
Width
175 mm
Depth
126 mm
Height
30 mm
Weight
172 g
Brand Image Product code Product Stock Price from
Canon LS-10E calculator Display Grey Canon LS-10E calculator Display Grey
(show image)
4037A006 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LC-8E calculator Display Grey Canon LC-8E calculator Display Grey
(show image)
4042A006 LC-8E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120L calculator Display Canon LS-120L calculator Display
(show image)
5938A005 LS-120L 0.00
(excl. VAT)
0 (incl. VAT)
Canon BP-36LTS calculator Grey Canon BP-36LTS calculator Grey
(show image)
7828A001 BP-36LTS 0.00
(excl. VAT)
0 (incl. VAT)