location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 4800

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 4800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C593001BY
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:15:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Pro 4800
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2880 x 1440 DPI Colour
  • - 448 x 1608 mm
  • - USB port
Warranty: 1 year repair or replace
Long product name Epson Stylus Pro 4800 :
The long product name of Epson Stylus Pro 4800. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Pro 4800 NON 8-color 17" LFP + Pentax (*DL Bundling)
More>>>
Epson Stylus Pro 4800:
The official description of Epson Stylus Pro 4800 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ultimate in black & white and colour printing

The new Epson Stylus Pro 4800 is the first choice for the professional imaging business.

Our unique Epson UltraChrome K3 ink technology gives you the ultimate in black & white and colour printing. While other ink sets have just one black, the Epson UltraChrome K3 range has three black inks, for unmatched image quality. With fast print speeds, media flexibility and low running costs, the new Epson Stylus Pro series is the first choice for the professional imaging business.

The new Stylus PRO 4800 printer is able to print colour proofs up to contract quality and features improved tonal gradation and improved gloss differential. Furthermore the mechanical difference of the new Stylus PRO 4800 between units is so small that this printer will be the printer of choice for a remote proofing system.

Introducing the third black ink

With three black inks, the Epson UltraChrome K3 ink set marks a revolution in printer technology.

Our Epson Stylus Pro range gives you excellent grey balance for both black & white and colour printing, along with an extremely wide colour gamut, improved black density and highly accurate colour reproduction.

Whatever your choice of media, our Epson UltraChrome K3 inks will deliver high quality prints that look superb in any lighting conditions, every time. And with excellent colour stability and outstanding durability, you will get results that look great for years to come.

Our Epson UltraChrome K3, 8-colour ink set, with interchangeable Photo and Matte Black inks, has also been designed for ease of use, giving fast, reliable and cost-effective printing.

For fine art galleries and artists, our Epson Stylus Pro printers provide exciting new opportunities. They will produce the ultimate black & white & colour prints of any size on a wide range of materials, and with excellent consistency and longevity up to 75 years in colour and over 100 years in black & white*, they are your ideal solution.

Key Features:

- Superb grey balance and tonal gradation for black & white or colour.
- Extremely wide colour gamut covering Euroscale and high DMax of 2.3.
- Optimise print quality for the media used with interchangeable Matte or Photo Black inks.
- Competitive cost of ownership.
- Life-like, accurate skin tones with the finest detail with Epson.
- UltraChrome K3 ink set.
- 3 black inks for retention of superb detail in highlights and shadows.

Short summary description Epson Stylus Pro 4800:
This short summary of the Epson Stylus Pro 4800 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 4800, 2880 x 1440 DPI, 12 m²/Hr, 250 sheets, 448 x 1608 mm, Plain Paper, roll, 0.08 - 0.50 mm

Long summary description Epson Stylus Pro 4800:
This is an auto-generated long summary of Epson Stylus Pro 4800 based on the first three specs of the first five spec groups.

Epson Stylus Pro 4800. Maximum resolution: 2880 x 1440 DPI, Print speed (normal quality): 12 m²/Hr. Maximum input capacity: 250 sheets. Maximum print size: 448 x 1608 mm, Media types supported: Plain Paper, roll, Media thickness: 0.08 - 0.50 mm. USB connector: USB Type-A. Internal memory: 16 MB, Sound pressure level (printing): 50 dB, Country of origin: China

Printing
Print head nozzles
180
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Number of print cartridges *
9
Print speed (normal quality)
12 m²/Hr
Input & output capacity
Maximum input capacity
250 sheets
Paper handling
Maximum print length
6.1 m
Media types supported
Plain Paper, roll
Maximum print size *
448 x 1608 mm
Media thickness
0.08 - 0.50 mm
Maximum media width
431.8 mm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Firewire (IEEE 1394) ports
1
Performance
Internal memory
16 MB
Performance
Sound pressure level (printing)
50 dB
Country of origin
China
Power
Power consumption (active)
59 W
Power consumption (standby)
5 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Mac OS X, OS 9. Microsoft Windows 98/ 2000 / XP
Weight & dimensions
Maximum dimensions (W x D x H)
848 x 1105 x 354 mm
Dimensions (WxDxH)
848 x 765 x 354 mm
Weight
39.4 kg
Packaging data
Package width
790 mm
Package depth
980 mm
Package height
570 mm
Package weight
48.5 kg
Logistics data
Quantity per pack
1 pc(s)