ATEN logo

ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 2 m HDMI Cable with Ethernet

Data-sheet quality:
created/standardized by Icecat
Product views:
107060
Info modified on:
10 Aug 2024, 11:44:33
Bullet Points ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 2 m HDMI Cable with Ethernet:
  • - Superior video quality: True 4K (4096 x 2160 @60Hz; 3840 x 2160 @ 60Hz 4:4:4)
  • - HDMI Ethernet Channel functionality: additional dedicated data channel supports networking
  • - HDMI (3D, Deep Color, 4K); HDCP 2.2 compliant
  • - Gold-plated connectors for reliable transmissions
  • - Available in lengths from 1 to 5 m
  • - RoHS compliant
  • - Bend Radius 90°
Long product name ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 2 m HDMI Cable with Ethernet:

2 m High Speed True 4K HDMI Cable with Ethernet

ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 2 m HDMI Cable with Ethernet:

ATEN High Speed HDMI Cable with Ethernet provides an uncompressed, all-digital interface for both audio and video signals. Our cables infuse high-quality copper wire to resist interference for improved image clarity. We offer HDMI cable at lengths of 1 to 5 meters with resolutions up to True 4K (4096 x 2160 @60Hz 4:4:4).

Short summary description ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 2 m HDMI Cable with Ethernet:

ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 2 m HDMI Cable with Ethernet, 2 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, Black

Long summary description ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 2 m HDMI Cable with Ethernet:

ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 2 m HDMI Cable with Ethernet. Cable length: 2 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, 3D, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.