location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B226501
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Business Card, Plastic Card
  • - Maximum scan size: 215.9 x 6096 mm
  • - USB port
  • - Power supply type: AC 17 W
Long product name Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 Black, White :
The long product name of Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sheet Feed, A4, 600 x 600 dpi, USB 3.0
More>>>
Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 Black, White:
The official description of Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EPSON WorkForce DS-530 document scanner takes efficiency to a new level for business environments where fast and easy document management is required. Scan documents, business cards, and identification cards directly to popular cloud services with the included software. The scanner is very easy to use and includes intuitive one-touch scanning.
Boasting speeds of up to 35ppm and a built-in Automatic Document Feeder, the DS-530 will easily scan large amounts of documents in no time.
With a slow mode feature1 for scanning crumpled or fragile documents, the ability to scan challenging media has never been easier. The Active Separation Roller System prevents tedious document double feeds ensuring every piece of paper gets scanned and the Double Feed Detection Skip (DFDS) means you can scan difficult media like envelopes or documents with post-it notes. Auto Scan Mode enables the processing of a vast number of documents as manageable amounts, enabling them to be scanned as one file.
The optional flatbed scanner conversion kit allows effective document processing from stamps to passports and books. Single-pass double-sided scanning ensures rapid document processing, while it's possible to scan a versatile array of media such as paper as thin as 27gsm, or thick card at 413gsm. The A3 carrier sheet speeds up the process by automatically stitching larger documents back together digitally.

KEY FEATURES
- Exceptional Speed – 35ppm / 70 ipm1 scan speeds for efficient and productive scanning.
- Optional Network Adaptor – One single unit can be connected to a network so the unit can be shared by multiple users.
- Optional Flatbed Scanner Dock – This enables high speed sheet-fed scanning and flatbed scanning for passports, booklets and fragile paper like damaged receipts with one driver.
- Scan directly to popular cloud services – scan to Dropbox, Sharepoint®, Evernote®, Google Drive® for efficient file sharing2.
- Scan to searchable PDF's – scan and edit documents; save scanned documents as PDF files. OCR software included for easy filing.
- Advanced colour and image adjustments – Colour Enhance, Colour Dropout, automatic paper size detection for innovative and productive document management.
- Connect to document management software – TWAIN and ISIS drivers (ISIS available via web download) for seamless integration between the scanner and custom built business applications.
- 50 sheet ADF capacity – for rapid capture of large multi-page documents.
- Powerful Duty Cycle – Scan up to 4,000 sheets per day.

Short summary description Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This short summary of the Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce DS-530, 215.9 x 6096 mm, 600 x 600 DPI, 30 bit, 24 bit, Sheet-fed scanner, Black, White

Long summary description Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

Epson WorkForce DS-530. Maximum scan size: 215.9 x 6096 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 30 bit. Scanner type: Sheet-fed scanner, Product colour: Black, White. Daily duty cycle (max): 4000 pages, Light source: RGB LED, Scan file formats: JPG, PDF, TIFF. Standard input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plastic Card, ISO A-series sizes (A0...A9): A4, A5, A6

Scanning
Maximum scan size *
215.9 x 6096 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
30 bit
Output colour depth
24 bit
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, White
Performance
Light source
RGB LED
Scan file formats
JPG, PDF, TIFF
Daily duty cycle (max) *
4000 pages
Input capacity
Standard input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card, Plastic Card
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Letter
Yes
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
17 W
Power consumption (off)
0.1 W
Input voltage
100-240 V
Network
Supported network protocols
TCP/IP, DHCP, DNS, SNMP, SLP
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-25 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
296 mm
Depth
169 mm
Height
176 mm
Weight
3.7 kg
Packaging content
Cables included
USB
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2018-08-28 02:41:10
Uk has collected 2 expert reviews for Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 Black, White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
betterbuys.com
Updated:
2018-08-28 02:41:09
The new DS-530 Color Duplex Document Scanners replaces the older WorkForce DS-520 in Epson's lineup. The newer scanner includes upgrades, such as faster scanning speed and higher daily duty cycle.At $399.99, the DS-530 scans at up to 35ppm in grayscale, b...
Good Single-pass duplexing, optional networking connectivity, ability to scan to cloud...
Bad Not suitable for larger offices, warranty is only available for one year...
0%
pcmag.com
Updated:
2018-08-28 02:41:09
The Epson DS-530 Color Duplex Document Scanner ($399.99) is a capable, inexpensive document scanner for personal or small-office use. In testing, it met or exceeded its rated speed (which is slightly higher than some similar budget scanners we have review...
Good Fast, Little lag in scanning to searchable PDFs as compared with image PDFs, 50-sheet automatic document feeder, Scans in duplex...
Bad Unimpressive OCR performance...
Bottom line The Epson DS-530 is a speedy budget desktop document scanner that's only held back by its weak text recognition...
80%
pcmag.com
Updated:
2020-06-10 04:18:20
The Epson DS-530 Color Duplex Document Scanner ($399.99) is a capable, inexpensive document scanner for personal or small-office use. In testing, it met or exceeded its rated speed (which is slightly higher than some similar budget scanners we have review...
Good Fast, Little lag in scanning to searchable PDFs as compared with image PDFs, 50-sheet automatic document feeder, Scans in duplex...
Bad Unimpressive OCR performance...
Bottom line The Epson DS-530 is a speedy budget desktop document scanner that's only held back by its weak text recognition...
80%