Jabra logo

Jabra HALO SMART BT HS, BLU

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27821
Info modified on:
10 Aug 2024, 08:08:36
Bullet Points Jabra HALO SMART BT HS, BLU:
  • - 10mm speakers and powerful bass for exceptional call Quality and full spectrum music.
  • - Industry leading 17 hours Talk time and 14 hours of music time.
  • - Magnets built into earbuds for cable management - connects earbuds together or onto the Neckband for a tangle-free experience.
  • - Siri and Google now button, vibration call alert and bendable Flex zones that are built into the Neckband.
  • - Wind protected microphone and water resistant durability - IP54 rating.
Long product name Jabra HALO SMART BT HS, BLU:

Jabra HALO SMART BT HS, BLU

Jabra HALO SMART BT HS, BLU:

Jabra Halo Smart are Bluetooth® earbuds so comfortable, you’ll never want to take them off.

Short summary description Jabra HALO SMART BT HS, BLU:

Jabra HALO SMART BT HS, BLU, Wireless, 20 - 20000 Hz, Calls/Music, 38 g, Headset, Black, Blue

Long summary description Jabra HALO SMART BT HS, BLU:

Jabra HALO SMART BT HS, BLU. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 38 g. Product colour: Black, Blue

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.