location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra MOVE BT HDST, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra MOVE BT HDST, Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-96300001-40
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055038327
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2023 06:27:59
The date of the most recent change of this product data-sheet in Icecat.
Quick start guide (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Technical Specifications (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 100-96300001-40 user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra MOVE BT HDST, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Listen to your tunes and never miss a call.
  • - Ultra-lightweight and adjustable headband fits all head shapes.
  • - Durable stainless steel headband and dirt-resistant fabric for life on the move.
  • - Connects to all Bluetooth-ready devices - phones, computers, tablets and more; includes optional cord so you can use your headphones on flights.
  • - Up to 8 hours of talk time and up to 12 days of standby time
  • - Connects to all Bluetooth ready devices - phones, computers, tablets and more; includes optional cord so you can use your headphones on flights
  • - Durable stainless steel headband and dirt resistant fabric for life on the move
  • - Listen to your tunes and never miss a call
  • - Ultra-lightweight and adjustable headband fits all head-types
  • - Up to 8 hours talk time/music time and up to 12 days standby time
Long product name Jabra MOVE BT HDST, Blue :
The long product name of Jabra MOVE BT HDST, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra MOVE BT HDST, Blue
More>>>
Jabra MOVE BT HDST, Blue:
The official description of Jabra MOVE BT HDST, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great wireless sound and ultra-light

Optional 3.5 mm cable.
Music and call control
8 hours of wireless music time

Clean Scandinavian design meets crisp digital sound. Get a perfect fit with the ultra-light, comfortable headband. Choose from three modern colours: Cayenne Red, Cobalt Blue, and Coal Black.

Short summary description Jabra MOVE BT HDST, Blue:
This short summary of the Jabra MOVE BT HDST, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra MOVE BT HDST, Blue, Wired & Wireless, 20 - 20000 Hz, Calls/Music, 150 g, Headset, Blue

Long summary description Jabra MOVE BT HDST, Blue:
This is an auto-generated long summary of Jabra MOVE BT HDST, Blue based on the first three specs of the first five spec groups.

Jabra MOVE BT HDST, Blue. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Cable length: 1.2 m. Weight: 150 g. Product colour: Blue

Music and call control

Control music and calls directly from the headphones.

Wired option

Out of battery or can't connect wirelessly? Simply use the optional 3.5 mm cable.

Long battery life

Take your music on a day trip without running out of battery. With 8 hours of music time and 12 days of standby time, Move has got you covered.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Blue
Operating keys
Answer/end call, Play/Pause, Reject call, Track <, Track >, Volume +, Volume -
Volume control
Button
Control type
Buttons
Cable length
1.2 m
Protection features
Shatterproof
LED indicators
Yes
On/off switch
Yes
Music playback
Yes
Number of paired devices remembered
8
Number of simultaneously connected devices (max)
2
Auto-connect
Yes
Adjustable headband
Yes
Housing material
Acrylonitrile butadiene styrene (ABS), Steel
Plug and Play
Yes
Certification
CE, FCC, IC, GOST, RoHS, REACH
Ports & interfaces
Connectivity technology *
Wired & Wireless
3.5 mm connector
Yes
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
AVRCP
Bluetooth version
4.0
Wireless range
10 m
Headphones
Maximum input power
80 mW
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
29 Ω
Headphones
Headphone sensitivity
94 dB
Driver unit
4 cm
Microphone
Microphone type *
Boom
Microphone frequency
100 - 8000 Hz
Microphone sensitivity
8 dB
Microphone direction type
Omnidirectional
Battery
Battery operated
Yes
Battery type
Built-in battery
Continuous audio playback time
8 h
Talk time
8 h
Battery charge indicator
Yes
Battery recharge time
2 h
Charging source
AC, USB
Standby time
288 h
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Weight & dimensions
Width
146 mm
Depth
59 mm
Height
172 mm
Weight
150 g
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Warranty card
Yes
Cables included
Audio (3.5mm), USB
Ear pad material
Polyurethane (PU)
Eartips material
Silicone
Quantity
1
Other features
Power supply connector
USB Micro-B
USB cable length
1 m
Voice guidance
No