location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR S3300-28X Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3300-28X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS728TX-100AJS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449102987 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR S3300-28X Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2/L3/L4 Web-based management SNMPv1/v2c/v3
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 10G support
  • - MAC address table: 16000 entries Switching capacity: 128 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting Stackable
More>>>
Short summary description NETGEAR S3300-28X Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) 1U Black:
This short summary of the NETGEAR S3300-28X Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR S3300-28X, Managed, L2/L3/L4, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description NETGEAR S3300-28X Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) 1U Black:
This is an auto-generated long summary of NETGEAR S3300-28X Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) 1U Black based on the first three specs of the first five spec groups.

NETGEAR S3300-28X. Switch type: Managed, Switch layer: L2/L3/L4. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE.... Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L2/L3/L4
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
24
SFP+ module slots quantity
2
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3an, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
Yes
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Auto-negotiation
Yes
VLAN support
Yes
Virtual LAN features
Tagged VLAN, Protocol-based VLAN
Number of VLANs
256
Data transmission
Switching capacity *
128 Gbit/s
MAC address table *
16000 entries
Latency (10 Gbps)
4.197 µs
Static route
Yes
Number of static routes
32
Jumbo frames support
Yes
Jumbo frames
9216
Packet forwarding
Yes
Packet buffer memory
2 MB
Security
DHCP features
DHCP server, DHCP relay, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
Security
BPDU filtering/protection
Yes
Authentication
Port-based authentication
BPDU tunneling
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
SNMPv1/v2c/v3
Routing protocols
IP
Design
Rack mounting *
Yes
Stackable *
Yes
Form factor
1U
Product colour
Black
Housing material
Metal
Certification
VCCI Class A
Performance
Internal memory
512 MB
Flash memory
128 MB
Noise level
40 dB
Mean time between failures (MTBF)
278599 h
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
28.18 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Heat dissipation
96.15 BTU/h
Weight & dimensions
Width
440 mm
Depth
257 mm
Height
43 mm
Weight
3.14 kg
Packaging data
Cables included
AC
User guide
Yes
Rack mount kit
Yes
Resource CD
Yes
Country Distributor
Australia 1 distributor(s)
New Zealand 1 distributor(s)