location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD Opteron 165 processor 1.8 GHz 1 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Opteron 165
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OSA165CDBOX
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AMD Opteron 165 processor 1.8 GHz 1 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Opteron 1.8 GHz
  • - 1 MB L2 Socket 939
  • - 90 nm
  • - Box
Long product name AMD Opteron 165 processor 1.8 GHz 1 MB L2 Box :
The long product name of AMD Opteron 165 processor 1.8 GHz 1 MB L2 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Opertron 165 - 1.8 Ghz
More>>>
Short summary description AMD Opteron 165 processor 1.8 GHz 1 MB L2 Box:
This short summary of the AMD Opteron 165 processor 1.8 GHz 1 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

AMD Opteron 165, AMD Opteron, Socket 939, 90 nm, AMD, 1.8 GHz, 1 MB

Long summary description AMD Opteron 165 processor 1.8 GHz 1 MB L2 Box:
This is an auto-generated long summary of AMD Opteron 165 processor 1.8 GHz 1 MB L2 Box based on the first three specs of the first five spec groups.

AMD Opteron 165. Processor family: AMD Opteron, Processor socket: Socket 939, Processor lithography: 90 nm. L1 cache: 0.128 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-09-13 16:10:05
Uk has collected 4 expert reviews for AMD Opteron 165 processor 1.8 GHz 1 MB L2 Box but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Techreport.com
Updated:
2011-09-13 16:09:53
AMDS OPTERON 100 SERIES processors have led a difficult existence. For most of their run, theyve been sojourning in the wilderness of single-plug Socket 940 motherboards—a lonely and desolate place, to be sure. Theyve had to suffer in relative obscu...
Bottom line Fortunately, characterizing the performance of these two CPUs is fairly easy, thanks to a startling amount of consistency in terms of relative performance across a range of benchmarks. The Opteron 180 performs exactly like an Athlon 64 X2 4800+, which...
0%
xbitlabs.com
Updated:
2011-09-13 16:09:57
We do not have tons of reviews devoted to server and workstation processors on our site. The reason is because these are very special CPUs, and they are hardly of that much interest to the majority of computer users and hardware enthusiasts. The thing...
Bottom line Well, it’s high time we summed things up. First of all I would like to stress that Opteron processors proved highly suitable for desktop Socket 939 platforms. By the way, Opteron 165 is not the only 1xx model AMD offers at this time. There are a few...
0%
madshrimps.be
Updated:
2011-09-13 16:10:01
No need for an introduction :I have stayed away from Intel after I experienced the high thermal delivery system of Prescott S478. Last year, I had the pleasure in getting my first taste of Upgrade to A64-Venice 3000+ . The high overclock headroom and e...
0%
amdzone.com
Updated:
2011-09-13 16:10:04
We are in the midst of testing the Opteron 165, and you will find here our first overclocking results with high end air cooling. We will have benchmarks versus the Athlon 64 X2 3800+ later today, and also hopefully some more overclocking figures. Du...
0%
Brand Image Product code Product Stock Price from
AMD

AMD Dual-Core Opteron™ , 2.6GHz processor 2 MB L2 Box
(show image)
OSA185CDBOX Dual-Core Opteron™ Processor, 2.6GHz 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Opteron 250 processor 2.4 GHz 1 MB L2 Box
(show image)
OSA250BLBOX Opteron 250 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Opteron 154 processor 2.8 GHz 1 MB L2 Box
(show image)
OSA154BNBOX Opteron 154 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Opteron 180 processor 2.4 GHz 1 MB L2 Box
(show image)
OSA180CDBOX Opteron 180 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Opteron 846 processor 2 GHz 1 MB L2 Box
(show image)
OSA846AVWOF Opteron 846 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Opteron 270 processor 2 GHz 1 MB L2 Box
(show image)
OSA270CBBOX Opteron 270 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Opteron 246 processor 2 GHz 1 MB L2 Box
(show image)
OSA246BLBOX Opteron 246 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Opteron 175 processor 2.2 GHz 1 MB L2 Box
(show image)
OSA175CDBOX Opteron 175 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Opteron 250 processor 2.4 GHz 1 MB L2 Box
(show image)
OSA250AUBOX Opteron 250 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Opteron 244 processor 1.8 GHz 1 MB L2 Box
(show image)
OSA244AUBOX Opteron 244 0.00
(excl. VAT)
0 (incl. VAT)