Dataflex logo

Dataflex Viewmate plus monitor arm - desk 832

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136084
Info modified on:
19 Apr 2023, 15:11:59
Bullet Points Dataflex Viewmate plus monitor arm - desk 832:
  • - Fitted with an extremely durable steel extension spring
  • - Dynamic height adjustment range of 340 mm (13,4")
  • - Independent depth adjustment
  • - Integrated cable management
  • - Main components made of steel
  • - VESA MIS-D 75 x 75/100 x 100 mm compatible
  • - Monitor: tilt +90°/-90°, swivel 360°, rotate 360°
  • - Arm: swivel 360°
  • - Arm’s swivel limiter pre-set to +90°/-90° (can be disabled)
  • - Weight capacity min. 2 kg - max. 8 kg (4,4 - 17,6 lb) per monitor
  • - Monitor size limit: height 1000 mm (39,4")
  • - Comes with a desk clamp mount and bolt-through desk mount
  • - Suitable for a desktop thickness of 5 up to 40 mm (0,2" - 1,6") (clamp) or 50 mm (2,0") (bolt through)
Warranty:
15 years
Long product name Dataflex Viewmate plus monitor arm - desk 832:

Viewmate plus monitor arm - desk 832

Dataflex Viewmate plus monitor arm - desk 832:

This monitor arm lets you move your monitor up or down using just your fingertips, which makes it a breeze for anyone to set it to a comfortable position. It’s also maintenance-free and suitable for almost every monitor. An ergonomic design that is robust, cost-effective and easy to use.

Short summary description Dataflex Viewmate plus monitor arm - desk 832:

Dataflex Viewmate plus monitor arm - desk 832, Clamp/Bolt-through, 8 kg, 100.1 cm (39.4"), 100 x 100 mm, Height adjustment, Silver

Long summary description Dataflex Viewmate plus monitor arm - desk 832:

Dataflex Viewmate plus monitor arm - desk 832. Mounting: Clamp/Bolt-through, Maximum weight capacity: 8 kg, Maximum screen size: 100.1 cm (39.4"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -90 - 90°. Product colour: Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.