location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Rack PDU uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack PDU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9554
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC Rack PDU uninterruptible power supply (UPS) :
The long product name of APC Rack PDU uninterruptible power supply (UPS). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rack PDU, Basic, Zero U, 16A, 208&230V, (14)C13
More>>>
APC Rack PDU uninterruptible power supply (UPS):
The official description of APC Rack PDU uninterruptible power supply (UPS) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Basic Rack PDU, Input : 120, 208, 230V , Input Connection Type : IEC-320 C20 , Cord Length : 8.2 feet ( 2.5 meters ) , Output : 120, 208, 230V , Output Connections : (14)IEC 320 C13

Features - Low Cost Power Distribution, Vertical Mounting Capabilities

Includes - Rack Mounting Brackets, User Manual

Short summary description APC Rack PDU uninterruptible power supply (UPS):
This short summary of the APC Rack PDU uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Rack PDU, Black, 2.5 m, 0 - 40 °C, -15 - 65 °C, 0 - 95%, 0 - 95%

Long summary description APC Rack PDU uninterruptible power supply (UPS):
This is an auto-generated long summary of APC Rack PDU uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC Rack PDU. Product colour: Black, Cable length: 2.5 m. Output connections: (14)IEC 320 C13 Always on Outlets - 14 , Input connection type: IEC-320 C20, Dimensions (WxDxH): 44.5 x 57.2 x 619.8 mm

Design
Cable length
2.5 m
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Other features
Output connections
(14)IEC 320 C13 Always on Outlets - 14
Input connection type
IEC-320 C20
Dimensions (WxDxH)
44.5 x 57.2 x 619.8 mm
Output voltage note
Maximum Total Current Draw per Phase - 16 A
Brand Image Product code Product Stock Price from
APC SMART-UPS RT5000VA uninterruptible power supply (UPS) 5 kVA 3500 W APC SMART-UPS RT5000VA uninterruptible power supply (UPS) 5 kVA 3500 W
(show image)
SURT5000XLI SMART-UPS RT5000VA 0.00
(excl. VAT)
0 (incl. VAT)
APC SmartUPS 3000 RT uninterruptible power supply (UPS) 3 kVA 2100 W APC SmartUPS 3000 RT uninterruptible power supply (UPS) 3 kVA 2100 W
(show image)
SURT3000XLI SmartUPS 3000 RT 0.00
(excl. VAT)
0 (incl. VAT)
APC Symmetra RM 8kVA exp to 12kVA N+1 uninterruptible power supply (UPS) 5600 W APC Symmetra RM 8kVA exp to 12kVA N+1 uninterruptible power supply (UPS) 5600 W
(show image)
SYP8K12RMI Symmetra RM 8kVA exp to 12kVA N+1 0.00
(excl. VAT)
0 (incl. VAT)
APC SYMMETRA RM 2KVA EXP TO 6K uninterruptible power supply (UPS) 1400 W APC SYMMETRA RM 2KVA EXP TO 6K uninterruptible power supply (UPS) 1400 W
(show image)
SYH2K6RMI SYMMETRA RM 2KVA EXP TO 6K 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS RMXL 3000VA Interactive uninterruptible power supply (UPS) 3 kVA 2400 W APC Smart UPS RMXL 3000VA Interactive uninterruptible power supply (UPS) 3 kVA 2400 W
(show image)
SU3000RMXLI3U Smart UPS RMXL 3000VA Interactive 0.00
(excl. VAT)
0 (incl. VAT)
APC Symmetra RM 6kVA exp to 6kVA N+1 uninterruptible power supply (UPS) 4200 W APC Symmetra RM 6kVA exp to 6kVA N+1 uninterruptible power supply (UPS) 4200 W
(show image)
SYH6K6RMI Symmetra RM 6kVA exp to 6kVA N+1 0.00
(excl. VAT)
0 (incl. VAT)
APC SYH4K6RMI uninterruptible power supply (UPS) 4 kVA 2800 W APC SYH4K6RMI uninterruptible power supply (UPS) 4 kVA 2800 W
(show image)
SYH4K6RMI SYH4K6RMI 0.00
(excl. VAT)
0 (incl. VAT)
APC SmartUPS 5000RM uninterruptible power supply (UPS) 5 kVA 3750 W APC SmartUPS 5000RM uninterruptible power supply (UPS) 5 kVA 3750 W
(show image)
SU5000RMI5U SmartUPS 5000RM 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS RMXL 5000VA Interactive uninterruptible power supply (UPS) 5 kVA 4000 W APC Smart UPS RMXL 5000VA Interactive uninterruptible power supply (UPS) 5 kVA 4000 W
(show image)
SU5000RMXLI5U Smart UPS RMXL 5000VA Interactive 0.00
(excl. VAT)
0 (incl. VAT)
APC SU2200RMXLI3U uninterruptible power supply (UPS) 2.2 kVA 1750 W APC SU2200RMXLI3U uninterruptible power supply (UPS) 2.2 kVA 1750 W
(show image)
SU2200RMXLI3U SU2200RMXLI3U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)