Cooler Master logo

Cooler Master MasterKeys Pro M RGB keyboard Gaming USB AZERTY French Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15846
Info modified on:
08 Mar 2024, 09:07:54
Warranty:
2 years
Long product name Cooler Master MasterKeys Pro M RGB keyboard Gaming USB AZERTY French Black:

MasterKeys Pro M RGB, Mechanical, RGB LED, Cherry MX Red, USB 2.0, 1.5 m, FR

Short summary description Cooler Master MasterKeys Pro M RGB keyboard Gaming USB AZERTY French Black:

Cooler Master MasterKeys Pro M RGB, Wired, USB, Mechanical, AZERTY, RGB LED, Black

Long summary description Cooler Master MasterKeys Pro M RGB keyboard Gaming USB AZERTY French Black:

Cooler Master MasterKeys Pro M RGB. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: AZERTY. Backlight type: RGB LED. Cable length: 1.5 m. Recommended usage: Gaming. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.