Samsung logo

Samsung DV70M5020KW tumble dryer Freestanding Front-load 7 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85702
Info modified on:
17 Oct 2024, 14:58:19
Short summary description Samsung DV70M5020KW tumble dryer Freestanding Front-load 7 kg A++ White:

Samsung DV70M5020KW, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, 115 L

Long summary description Samsung DV70M5020KW tumble dryer Freestanding Front-load 7 kg A++ White:

Samsung DV70M5020KW. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Drying class: B, Drying programs: Wool, Mix, Quick, Delicate/silk, Blouse/shirt, Cotton, Towel. Energy efficiency class: A++, Energy consumption: 1.67 kWh, Annual energy consumption: 211 kWh. Depth: 640 mm, Width: 600 mm, Height: 850 mm. Package width: 666 mm, Package depth: 695 mm, Package height: 884 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.