location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman HD503 HTPC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD503
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD503-BL show
Show alternative article codes used in the online market place
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Zalman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:36:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zalman HD503 HTPC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HTPC PC
  • - ATX
  • - Metal
  • - Black
Long product name Zalman HD503 HTPC Black :
The long product name of Zalman HD503 HTPC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD503 - Black
More>>>
Zalman HD503 HTPC Black:
The official description of Zalman HD503 HTPC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sleek Minimalist Design
Stylish aluminum front panel design, latest DFSTN LCD with volume knob, and easy multimedia control button interface for comfortable operation.

Side Ventilation for Intensified Cooling Performance
Along with the rear exhaust vents, the side vents allow optimum airflow for powerful cooling performance.

Tool-Free HDD Installation
The Tool-Free HDD Trays are designed for easy HDD installation and maintenance.

HDD Vibration Absorbing Rubber Dampers
Rubber pads minimize HDD vibrations and related harmonic resonance.

Spacious Interior for Easy Component Installation
Micro ATX as well as Standard ATX motherboards are supported for installation of high performance components and versatile expandability.

Hot-Swap HDD Support
Supports HDD Hot-Swap for convenient HDD installation and maintenance.

SSD(Solid State Drive) Compatible
Up to two 2.5” SSDs can be installed using the included SSD bracket.

Convenient Front I/O Ports
Convenient I/O Port with 2 USB/ 1 e-SATA/ 1 Headphones/ 1 Mic accommodates a variety of peripheral components.

Integrated DFSTN LCD for Users Convenience
The DFSTN LCD on the front panel has a wide viewing angle and displays various multimedia information for user convenience.

Windows Vista compatible Software and Remote Control
The Windows Vista compatible software and remote control enables PC control from a distance and the front panel buttons, knob, and remote control enable convenient control of many multimedia programs.

Short summary description Zalman HD503 HTPC Black:
This short summary of the Zalman HD503 HTPC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman HD503, HTPC, PC, Black, ATX, Metal, 450 mm

Long summary description Zalman HD503 HTPC Black:
This is an auto-generated long summary of Zalman HD503 HTPC Black based on the first three specs of the first five spec groups.

Zalman HD503. Form factor: HTPC, Type: PC, Product colour: Black. Width: 450 mm, Depth: 455 mm, Height: 170 mm

Design
Material
Metal
Form factor *
HTPC
Type *
PC
Product colour *
Black
Supported motherboard form factors *
ATX
Ports & interfaces
USB 2.0 ports quantity *
2
eSATA ports quantity
1
Weight & dimensions
Width
450 mm
Depth
455 mm
Height
170 mm
Weight
8 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 01:58:35
Uk has collected 3 expert reviews for Zalman HD503 HTPC Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
vrworld.com
Updated:
2011-09-25 01:58:23
Tweet Have you wanted to setup an HD HTPC? Have you felt like you can get a lot more from your $1,000+ investment in your 50+ Inch HD TV? We know that we have and we think we have found some of the best pieces and parts to build one. With the help of...
Bottom line To wrap things up we liked the Zalman HD503 with a few minor exceptions. One of the first issues we have with it, the depth, is something we will just have to deal with. We did not like that it was so deep and barely fit into our TV stand, but we love...
0%