location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6600 fold + DC-4 5.41 cm (2.13") 100 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6600 fold + DC-4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002J454BUN
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:11:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6600 fold + DC-4 5.41 cm (2.13") 100 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Black
  • - 5.41 cm (2.13") 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - 860 mAh
More>>>
Short summary description Nokia 6600 fold + DC-4 5.41 cm (2.13") 100 g Black:
This short summary of the Nokia 6600 fold + DC-4 5.41 cm (2.13") 100 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6600 fold + DC-4, Clamshell, 5.41 cm (2.13"), 2 MP, Bluetooth, 860 mAh, Black

Long summary description Nokia 6600 fold + DC-4 5.41 cm (2.13") 100 g Black:
This is an auto-generated long summary of Nokia 6600 fold + DC-4 5.41 cm (2.13") 100 g Black based on the first three specs of the first five spec groups.

Nokia 6600 fold + DC-4. Form factor: Clamshell. Display diagonal: 5.41 cm (2.13"), Display resolution: 240 x 320 pixels, External display: OLED. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 860 mAh, Standby time (2G): 300 h. Weight: 100 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:47:04
Uk has collected 32 expert reviews for Nokia 6600 fold + DC-4 5.41 cm (2.13") 100 g Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
3g.co.uk
Updated:
2013-11-20 20:46:47
More a fashion phone than anything else, the 6600 Fold is a slinky little handset that skates by on its good looks and Nokia’s trademark intuitive user interface. Its entertainment features are nothing too exciting, but its connectivity – 3G, Nokia...
Good Stylish and compact design, intuitive user experience and integrated Nokia Maps.
Bad None of its varied entertainment features really stand out.
80%
pcworld.co.nz
Updated:
2013-11-20 20:46:54
The sophisticated amongst us will adore this phone. Indeed Nokia tell us it’s actually available in the colour “Sophisticate Purple”. Our test unit was plain old black, which was a little disappointing given the allure of the purple side of the palett...
60%
theregister.co.uk
Updated:
2013-11-20 20:46:54
What swings it for you? First-in-class features? Terrific usability? Value for money? Or is it pure design style? While some mobile makers have been cosying up to top fashion houses for the kiss of designer cachet, Nokia has been busy doing its own thi...
Bottom line Does the 6600 Folds eye-catching design seal the deal for you? If not, it’s highly unlikely that the phones features alone will make you swoon. Its functionality is mostly standard mid-tier Nokia S40 fare that you can find on plenty of other handset...
70%
techradar.com
Updated:
2013-11-20 20:46:54
Arriving at the same time as its sleek and funky 6600 Slide range-mate, the Nokia 6600 Fold is a more fashionista-friendly elegant sort of design. The 6600 Fold makes no bones about the fact its selling itself primarily on looks rather than stacks of...
Good Unique looks, Compact form, OLED display, 3G connectivity, Decent music player, Reliable call quality, Large numberpad...
Bad Inconsistent flip button, Poor-quality camera, No dedicated camera shutter button, Meagre 15MB built-in memory, Memory card slot not hot-swappable...
70%
gadgetshow.channel5.com
Updated:
2013-11-20 20:47:00
This clamshell mobile has a two-megapixel camera with 8x zoom and double LED flash. The Fold also has music playback and can record video at up to 15fps and QVGA up to 30fps. Internal memory's only 15MB, but a MicroSD slot takes cards up to 4GB. Batter...
Good Why waste energy opening a clamshell phone when you can tap a button and let an electromagnetic mechanism do it for you? That’s exactly what you get from the 6600 Fold. We love its smooth opening action and the fact that the hinges are hidden - it g...
Bad Aside from the eye-catching styling and design flourishes, there isn't much to get excited about here. True, downloads are a breeze Louise thanks to 3G, plus there’s a built-in music player, but the 2-megapixel camera is disappointing. Still, th...
Bottom line The 6600 Fold is certain to prove a hit with anyone who's all about the aesthetics. Dig a little deeper though, and the features just don't measure up.Nokia 6600 Fold is tagged with mobile phone, Nokia and clamshell. Select a tag (mobile phone, fo...
60%
shinyshiny.tv
Updated:
2013-11-20 20:47:00
Zara took a look at one of the prototype handsets from Nokia, the 6600 Slide. When it was announced here, the specs looked basic, but in the flesh weve decided its a lot nicer than you might think.
0%
pz10.com
Updated:
2013-11-20 20:47:01
Smoking hot body, brilliant looks, user-friendly interface and almost no value for money, but still packing quite a punch - Nokia 6600 fold is exactly the kind of meal to order from an unpriced menu. The OLED screen, the cool magnetic flip and the mirr...
Bottom line Nokia 6600 fold surely is a neat little phone with distinct personality. The shortish spec sheet wont get you too excited but whats there gets delivered right, except maybe for the camera. But lets not get into that. Performance in geeks terms has...
0%
knowyourmobile.com
Updated:
2014-03-20 05:05:43
Beautiful, elegant, sophisticated and slim may be words that are used during Fashion Week but Nokia has taken these ideals onboard and created the 6600 Fold with a tap sensitive exterior display, 2-inch screen displaying 16M colours, two-megapixel came...
Good Streamlined and sumptuous design when closed, Easy to navigate, Cool outer surface display and tap functions...
Bad Basic twomegapixel camera, Not very innovative, Memory card expansion only up to 4GB...
0%
recombu.com
Updated:
2014-08-02 06:51:35
The 6600 Fold is a stylish phone, constructed with expensive and durable-looking materials, but decidedly feature light. It's not as smart as some of Nokia's other phones but it is a smart looking phone.What we likeSmooth, elegant and angular, with a r...
Bottom line The Nokia 6600 Fold is a stunning flip phone boasting a design from the future, but features from the past. It's ideal for style conscious users and for those who just want a phone that does the basics but don’t buy this phone if you’re looking for a s...
60%
mobilechoiceuk.com
Updated:
2013-11-20 20:46:53
A phone that doesn’t try to punch above its class, and as a result, hits its mark perfectly. Related links News Nokia users want simpler phones Others to consider Nokia 6500 Slide User opinions(0) Add opinion Read all opinions...
Good Stylish and compact design, intuitive user experience and integrated Nokia Maps...
Bad None of its varied entertainment features really stand out.Look and Feel...
Bottom line A phone that doesn’t try to punch above its class, and as a result, hits its mark perfectly...
80%
recombu.com
Updated:
2013-11-20 20:46:55
The 6600 Fold is a stylish phone, constructed with expensive and durable-looking materials, but decidedly feature light. It's not as smart as some of Nokia's other phones but it is a smart looking phone.What we likeSmooth, elegant and angular, with a r...
Bottom line The Nokia 6600 Fold is a stunning flip phone boasting a design from the future, but features from the past. It's ideal for style conscious users and for those who just want a phone that does the basics but don’t buy this phone if you’re looking for a s...
70%
gsmarena.com
Updated:
2013-11-20 20:46:59
Nokia 6600 fold surely is a neat little phone with distinct personality. The shortish spec sheet wont get you too excited but whats there gets delivered right, except maybe for the camera. But lets not get into that. Performance in geeks terms has...
0%
mobile-review.com US
Updated:
2013-11-20 20:47:00
As far as reception quality goes, the 6600 Fold is pretty good – overall it’s no different from other Nokia-branded solutions. The loudspeaker’s volume is average, even lower than that of some other Nokia’s offerings, and occasionally it falls flat in...
0%
tech-faq.com
Updated:
2013-11-20 20:47:03
The Nokia 6600-fold is a high end clamshell phone designed for those who want their mobile device to be both functional and attractive. Despite the naming similarities to the Nokia 6600-Slide, the Nokia 6600-fold is nothing like the former. Instead, t...
Good Lots of features ,Attractive design ,Decent battery life ,3G support...
Bad Some features not as high end as the competition...
Bottom line The Nokia 6600-fold is a great all around phone. It has a slick design and a lot of neat features, and is designed by the world’s premier cell phone manufacturer. All in all, if you are looking for a clamshell, you should definitely check out what t...
0%