DELL logo

DELL KB216 keyboard Universal USB QWERTZ German White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
240780
Info modified on:
24 Oct 2024, 17:47:46
Short summary description DELL KB216 keyboard Universal USB QWERTZ German White:

DELL KB216, Full-size (100%), Wired, USB, QWERTZ, White

Long summary description DELL KB216 keyboard Universal USB QWERTZ German White:

DELL KB216. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Recommended usage: Universal. Product colour: White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.