StarTech.com logo

StarTech.com Triple Monitor 4K USB-C Dock with 5x USB 3.0 Ports

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92094
Info modified on:
19 Aug 2024, 16:56:12
Bullet Points StarTech.com Triple Monitor 4K USB-C Dock with 5x USB 3.0 Ports:
  • - TRIPLE MONITOR OUTPUT: The 4K triple display dock connects your USB C laptop to three 4K monitors, 2x DisplayPort and 1x HDMI (DP Alt Mode); 3 extended displays on Macbook Pro/Air w/ Intel or Apple M1/M2 chip, or one 5K monitor using 2 DisplayPort ports
  • - UNIVERSAL USB-C & USB-A FUNCTIONALITY: Supports your latest & legacy USB devices w/ 5x USB 3.0 (4A 1C) ports and connects to USB-A (3.0) laptops (only dual display supported) with a USB-C to A cable adapter (USB315AC1M sold separately)
  • - 60W POWER DELIVERY: Power and charge high-performance USB Type-C laptops w/ 60W Power Delivery (PD) and add wired network connectivity with the Gigabit Ethernet RJ45 port
  • - SAVES SPACE: Sloped top faceplate gives users the option of resting your laptop on the surface of the USB-C docking station to save desktop space
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this triple monitor docking station is backed for 3 years, including free lifetime 24/5 multi-lingual technical assistance
Warranty:
3 Years
Long product name StarTech.com Triple Monitor 4K USB-C Dock with 5x USB 3.0 Ports:

StarTech.com USB-C 4K Triple Display Laptop Docking Station with DisplayPort & HDMI - 60W PD - USB 3.1 Dock for Windows & MacBook Pro (DK30CH2DPPD)

StarTech.com Triple Monitor 4K USB-C Dock with 5x USB 3.0 Ports:

Laptop Docking Station | Mac & Windows® | 60W Power Delivery| 4K 60 DP + HDMI

This TAA compliant 4K USB-C™ dock for Mac and Windows® laptops takes productivity to a whole new level, with support for triple 4K monitors - a first in the market. The USB Type-C dock provides 60W charging power, and 5x USB 3.0 ports to connect your peripheral devices. It’s the perfect accessory for your Dell™ XPS 15, Chromebook Pixel™, or another USB-C enabled PC laptop.

The dock also connects to USB 3.0 laptops with a USB-A port (using a USB-C to A cable such as the USB315AC1M, sold separately).

Note: Power Delivery to charge your laptop is not available through USB-A, and only dual display is supported.

Enhance Productivity

The 4K USB-C Dock for Mac and Windows lets you create a three-monitor Ultra HD workstation. Connect:

2x 4K DisplayPort (DisplayLink) at 4096 x 2160 resolution / 3840 x 2160 @ 60Hz and

1x 4K HDMI (DP Alt Mode) at 4096 x 2160 resolution @ 24Hz / 3840 x 2160 @ 30Hz

For high-resolution applications, the universal laptop docking station can also connect to a 5K display (5120 x 2880 resolution) at 60Hz, by connecting the two DisplayPort ports to a single 5K display.

Powerful Connections

This triple-monitor docking station lets you connect your peripherals to transform your laptop into a full-sized workstation. With five USB 3.0 ports (1x USB Type-C and 4x USB Type-A incl 1x Fast-Charge port), a Gigabit Ethernet port, headset jack and separate 3.5 mm audio and microphone ports, you have all the connections you need for maximum performance.

60W Power Delivery

Using a single cable, the USB-C docking station with Power Delivery (up to 60W) will power and charge your laptop, and power your peripherals with its 120W power adapter.

The DK30CH2DPPD is backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com Triple Monitor 4K USB-C Dock with 5x USB 3.0 Ports:

StarTech.com Triple Monitor 4K USB-C Dock with 5x USB 3.0 Ports, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 3.5 mm, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Black, Silver

Long summary description StarTech.com Triple Monitor 4K USB-C Dock with 5x USB 3.0 Ports:

StarTech.com Triple Monitor 4K USB-C Dock with 5x USB 3.0 Ports. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product colour: Black, Silver, Data transfer rate: 5 Gbit/s, Maximum digital resolution: 4096 x 2160 pixels. AC input voltage: 100 - 240 V, Input current: 2 A, Power supply: 60 W. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 13.0 Ventura, Other operating systems supported: ChromeOS

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.