location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts cpu holder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts cpu holder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPU-M100BLACK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371446055
Category:
Object which supports a CPU (Central Processing Unit in a computer) and holds it in place.
CPU Holders Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 500748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 15:18:21
The date of the most recent change of this product data-sheet in Icecat.
CPU-M100BLACK_Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CPU-M100BLACK_Greensheet_EN (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts CPU-M100BLACK user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts cpu holder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cart CPU holder Tower 10 kg
  • - Black
  • - Material: Steel
Warranty: 5 year
Long product name Neomounts cpu holder :
The long product name of Neomounts cpu holder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Mobile PC Mount (Suitable PC Dimensions -Width: 12-21 cm) - Black
More>>>
Neomounts cpu holder:
The official description of Neomounts cpu holder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts CPU-M100BLACK is a portable CPU holder for your computer tower.

A CPU mount creates a tidy and clean desk because its stored under the desk and doesn't use any valuable desk space. Increase the lifetime of your CPU due to reduction intake dust and dirt from floors. Keep the workplace clean without computers directly placed on the floor.

This Neomounts CPU mount allows vertical installation of computers. Easy to adjust to fit most desktops and tower PCs with a width between 12 cm and 21 cm.

Model CPU-M100BLACK has 4 casters of which two are lockable.

All installation material is included with the product.

Short summary description Neomounts cpu holder:
This short summary of the Neomounts cpu holder data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts cpu holder, Cart CPU holder, Tower, 10 kg, Black, Steel, China

Long summary description Neomounts cpu holder:
This is an auto-generated long summary of Neomounts cpu holder based on the first three specs of the first five spec groups.

Neomounts cpu holder. Type: Cart CPU holder, Recommended chassis type: Tower, Maximum weight capacity: 10 kg. Computer width supported (horizontal) (min): 12 cm, Computer width supported (horizontal) (max): 21 cm. Width: 210 mm, Width adjustment range: 120 - 210 mm, Depth: 260 mm. Master (outer) case width: 550 mm, Master (outer) case length: 430 mm, Master (outer) case height: 330 mm. Package net weight: 1.53 kg

Features
Type *
Cart CPU holder
Recommended chassis type *
Tower
Maximum weight capacity *
10 kg
Product colour
Black
Material
Steel
Country of origin
China
Depth adjustment range
0 - 260 mm
Fixed
Yes
System requirements
Computer width supported (horizontal) (min)
12 cm
Computer width supported (horizontal) (max)
21 cm
Weight & dimensions
Width
210 mm
Width adjustment range
120 - 210 mm
Depth
260 mm
Height
13 mm
Height adjustment range
0 - 130 mm
Package net weight
1.53 kg
Technical details
Package depth
155 mm
Technical details
Package height
266 mm
Package width
138 mm
Logistics data
Master (outer) case width
550 mm
Master (outer) case length
430 mm
Master (outer) case height
330 mm
Master (outer) case gross weight
19.5 kg
Products per master (outer) case
12 pc(s)
Master (outer) case net weight
18.2 kg
Harmonized System (HS) code
7326909890
Products per pallet (EU)
168 pc(s)
Net weight of outer carton
18.2 kg
Gross weight of outer carton
19.5 kg
Height (cm) outer carton
33 cm
Width (cm) outer carton
55 cm
Length (cm) outer carton
43 cm
Master carton (pack)
12
Quantity per master (outer) case
12 pc(s)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 6 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)