location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Meccano by Erector, Micronoid Code Magna Programmable Robot Building Kit, STEM Engineering Education Toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Meccano by Erector, Micronoid Code Magna Programmable Robot Building Kit, STEM Engineering Education Toy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6040127 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988526705 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 04:56:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Meccano by Erector, Micronoid Code Magna Programmable Robot Building Kit, STEM Engineering Education Toy
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Construct the Micronoid Code Magna and create your very own programmable and interactive 7.3” x 7.3” x 5.7” robot. Sync it to your computer and see what you can do!
Long product name Meccano by Erector, Micronoid Code Magna Programmable Robot Building Kit, STEM Engineering Education Toy :
The long product name of Meccano by Erector, Micronoid Code Magna Programmable Robot Building Kit, STEM Engineering Education Toy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Meccano by Erector, Micronoid Code Magna Programmable Robot Building Kit, STEM Engineering Education Toy
More>>>
Meccano by Erector, Micronoid Code Magna Programmable Robot Building Kit, STEM Engineering Education Toy:
The official description of Meccano by Erector, Micronoid Code Magna Programmable Robot Building Kit, STEM Engineering Education Toy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create your own robot friend with the Micronoid Magna! This robotic set from Meccano, formerly Erector, is designed for novices aged 8+, who are interested in building and programing! Have fun building, then change gears and put your computer skills to use! Sync Magna to your computer and program how it moves and what it says. You can even switch Magna into different modes like DJ, fighting and 8-ball! Building Magna is as fun as it is intellectually stimulating. As part of Meccano’s S.T.E.M line, building this taps into your understanding of science, technology, engineering and math. Once you’ve built Magna, move onto the rest of the Micronoid Code robots, like A.C.E. and Zapp. Each robot is programmed to interact with the others in cool ways. Amass your own army, starting with Magna!

Includes: 127 Parts, 1 USB Cable, 1 Motorized Micro Module, 2 Real Tools, 1 Instruction Sheet for 1 Model

Short summary description Meccano by Erector, Micronoid Code Magna Programmable Robot Building Kit, STEM Engineering Education Toy:
This short summary of the Meccano by Erector, Micronoid Code Magna Programmable Robot Building Kit, STEM Engineering Education Toy data-sheet is auto-generated and uses the product title and the first six key specs.

Meccano by Erector, Micronoid Code Magna Programmable Robot Building Kit, STEM Engineering Education Toy, Programmable robot, 10 yr(s), Blue, Grey, Orange, 907 g

Long summary description Meccano by Erector, Micronoid Code Magna Programmable Robot Building Kit, STEM Engineering Education Toy:
This is an auto-generated long summary of Meccano by Erector, Micronoid Code Magna Programmable Robot Building Kit, STEM Engineering Education Toy based on the first three specs of the first five spec groups.

Meccano by Erector, Micronoid Code Magna Programmable Robot Building Kit, STEM Engineering Education Toy. Product type: Programmable robot, Recommended age (min): 10 yr(s). Battery technology: Alkaline. Product colour: Blue, Grey, Orange. Weight: 907 g

Features
Product type *
Programmable robot
Product colour *
Blue, Grey, Orange
Recommended age (min) *
10 yr(s)
Number of motors
1
Country of origin
China
Power
Batteries required
Yes
Battery technology
Alkaline
Battery voltage
1.5 V
Battery type
AAA
Number of batteries supported
4
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Width
200 mm
Depth
140 mm
Height
240 mm
Weight
907 g
Packaging data
Package width
177.8 mm
Package depth
101.6 mm
Package height
285.8 mm
Package weight
684.924 g
Packaging data
Package type
Box
Packaging content
Cables included
USB
Batteries included
No
Screwdriver included
Yes
Number of pieces
101 pc(s)
Teacher guide
Yes
Logistics data
Master (outer) case width
316 mm
Master (outer) case length
297.9 mm
Master (outer) case height
198.1 mm
Master (outer) case gross weight
2.42 kg
Master (outer) case volume
658000 cm³
Master (outer) case net weight
2.05 kg
Master (outer) case GTIN (EAN/UPC)
778988528693
Products per intermodal container (20ft)
6278 pc(s)
Products per intermodal container (40ft)
12556 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
345 pc(s)
Products per pallet layer
69 pc(s)
Brand Image Product code Product Stock Price from
M.A.X. M.A.X.
(show image)
6037377 M.A.X.
Micronoid Code Micronoid Code
(show image)
6037370 Micronoid Code