location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre Edge 72 Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
72
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RCFKAUK
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 295740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:00:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre Edge 72 Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 180 W
  • - Intel® Core™ i3 i3-3240 3.4 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD±RW Card reader integrated
  • - Intel® HD Graphics 2500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 1 Year
Long product name Lenovo ThinkCentre Edge 72 Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black :
The long product name of Lenovo ThinkCentre Edge 72 Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-3240 (3.4 GHz), 4GB DDR3 SDRAM, 500GB HDD, Intel HD Graphics 2500, DVD±RW, Gigabit Ethernet, 180W, SFF, Windows 7 Professional 64-bit/Windows 8 Pro
More>>>
Lenovo ThinkCentre Edge 72 Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:
The official description of Lenovo ThinkCentre Edge 72 Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RapidBoot Performance.
Lenovo's exclusive RapidBoot HDD Accelerator dramatically reduces startup time by copying and compressing Windows boot files and reloading them to RAM.

Multi-Display Support
ThinkCentre Edge 72 natively supports two independent displays – and permits up to four displays on models with discrete graphics.

System Stability
Proprietary software ensures system stability, simplifies maintenance, makes it easier to recover data when necessary, and manages your passwords.

Hardware Security
The Kensington Lock port makes maintaining asset security a snap.

Enhanced graphics
Enjoy rich screen resolution and vivid graphics – and view data across as many as four screens –with the optional AMD dual-port graphics card.

View Management Utility
Multitask with ease and maximize your productivity with the ThinkCentre Edge 72's View Management Utility. The VMU creates up to four partitions on a single display – it's like using multiple monitors in one.

WiFi, Bluetooth
With 802.11 b/g/n WiFi connectivity and optional Bluetooth® 4.0, you'll be able to connect seamlessly with your network and other devices.

Energy Efficient
Save on energy costs and help the environment with the ThinkCentre Edge 72's Cisco EnergyWise-certified Desktop Power Manager.

Data Transfer
The ThinkCentre Edge 72's 6 USB ports give you plenty of ways to transfer data and connect other devices.

Short summary description Lenovo ThinkCentre Edge 72 Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:
This short summary of the Lenovo ThinkCentre Edge 72 Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre Edge 72, 3.4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre Edge 72 Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre Edge 72 Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre Edge 72. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3240
Processor cores
2
Processor threads
4
Processor frequency *
3.4 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-3200 Desktop Series
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
55 W
Tcase
65.3 °C
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8
Number of processors installed
1
CPU multiplier (bus/core ratio)
34
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 (Gen 2.x) slots
2
PCI Express x16 (Gen 2.x) slots
1
Design
Chassis type *
SFF
Placement supported
Horizontal/Vertical
Number of 3.5" bays
1
Number of 5.25" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® H61
Audio chip
Realtek ALC662
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Secure Key
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
65690
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
180 W
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
336 mm
Depth *
382 mm
Height *
101 mm
Weight *
6 kg
Packaging content
Display included *
No
Other features
Optical drives quantity
1