location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Transformer Book Flip TP300LA-DW159H Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Transformer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Book Flip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP300LA-DW159H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB05Y1-M03270CH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:51
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NB05Y1-M03270CH user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Transformer Book Flip TP300LA-DW159H Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black, Stainless steel
  • - Intel® Core™ i3 i3-4030U 1.9 GHz
  • - Touchscreen 33.8 cm (13.3") 1366 x 768 pixels LED backlight Gloss 16:9
  • - 6 GB DDR3L-SDRAM 1600 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics 4400
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 50 Wh 45 W
  • - Windows 8.1
Long product name ASUS Transformer Book Flip TP300LA-DW159H Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Stainless steel :
The long product name of ASUS Transformer Book Flip TP300LA-DW159H Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4030U (1.9GHz, 3M Cache), 6GB RAM, 500GB HDD, Intel HD Graphics 4400, WLAN 802.11, WebCam, Windows 8.1
More>>>
ASUS Transformer Book Flip TP300LA-DW159H Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Stainless steel:
The official description of ASUS Transformer Book Flip TP300LA-DW159H Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More flexibility, more imagination
At ASUS we always start with people. We put what people are thinking, feeling, and doing at the heart of our work, translating these insights into meaningful designs for inspiring experiences. ASUS Transformer Book Flip is designed to give the ultimate flexibility, with a display that can be flipped at any angle from zero to 360 degrees. Feel the joy with a full range of ASUS laptops for every need.

Flip from laptop to tablet
ASUS Transformer Book Flip is designed to work as a laptop, a tablet, or anything in between. It has a touchscreen that can be set at any angle from 0 to 360 degrees.

For work, use it as a normal laptop. For games, turn it into a tablet with a Full HD screen. Or for watching movies or presentations, just flip it to any convenient angle!

Thrill to clear and powerful sound
The world is full of living sound and every note is important. ASUS SonicMaster goes beyond just function into indulging all your senses with immersive experiences. Enjoy smooth, rich, and detailed sound in music, movies, voice, and even gaming. SonicMaster combines design, superior hardware, and optimized software for stunning professional-grade audio.

The world at your fingertips
ASUS takes great pride in perfecting the user experience, and the multi-touch display in Transformer Book Flip will enhance your Windows 8 experience whatever screen angle you choose. Exclusive ASUS touch sensor technology means that the display is more accurate and responsive than conventional touch-screens, too!

Sleek yet more powerful and faster
Powerful Intel® Core™ i7 processors enable seamless multitasking and high-performance integrated graphics make everything smoother and more fluid with great video quality. You can even play the latest games, making it ideal for work or pleasure.

Store anything. Get everything.
ASUS cloud services provide the most complete platform for online living, and is accessible anywhere from a host of devices. With ASUS cloud, convenience and ease of use are the priority, offering you easy storage, sharing, and syncing of everything from business presentations to photo albums and your favorite multimedia content.

Short summary description ASUS Transformer Book Flip TP300LA-DW159H Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Stainless steel:
This short summary of the ASUS Transformer Book Flip TP300LA-DW159H Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Transformer Book Flip TP300LA-DW159H, Intel® Core™ i3, 1.9 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description ASUS Transformer Book Flip TP300LA-DW159H Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Stainless steel:
This is an auto-generated long summary of ASUS Transformer Book Flip TP300LA-DW159H Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Stainless steel based on the first three specs of the first five spec groups.

ASUS Transformer Book Flip TP300LA-DW159H. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black, Stainless steel

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black, Stainless steel
Form factor *
Convertible (Folder)
Display
Touchscreen type
Capacitive
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4030U
Processor cores
2
Processor threads
4
Processor frequency *
1.9 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i3-4000 Mobile Series
Processor codename
Haswell
Bus type
DMI2
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
12 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
2 GB
On-board graphics card ID
0xA16
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EN
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Processor ARK ID
81018
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
50 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.37 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
HDD, User, BIOS
Weight & dimensions
Width
326 mm
Depth
232 mm
Height
22 mm
Weight *
1.75 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2018-04-06 02:17:05
Uk has collected 47 expert reviews for ASUS Transformer Book Flip TP300LA-DW159H Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Stainless steel and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
v3.co.uk
Updated:
2018-04-06 02:17:04
Asus has a respectable track record with Windows convertibles, mainly thanks to its high-quality Transformer Book Chi detachables. The Transformer Book TP300LA, however, is the first of Asus' rotating-screen laptops we've been able to give the full review...
Good Good build quality and performance, low price, range of ports, more storage than competing detachables...
Bad Windows 8.1 instead of Windows 10, poor display quality, lots of unwanted Asus software...
Bottom line Even with a 360-hinge and and a low price point, this convertible laptop's most attention-worthy feature is its surprisingly swift performance. A bland, standard HD display arguably takes it off the table for designers, but there's plenty for others to li...
80%
techradar.com
Updated:
2018-04-06 02:17:04
With the release of the latest MacBook, Apple proved unwilling to dip its toes into touchscreen laptop territory just yet – leaving the market open for Asus and Lenovo to do a few backflips into the pool and make some big waves. This, the latest from Asus...
Good Good build quality and it's aesthetically pleasing, Powerful processor for the price, Large 1TB hard drive...
Bad Relatively low resolution screen that isn't visible from all angles, No SSD and a noisy hard drive, Unreliable flip detection...
Bottom line Solid build construction and a powerful processor are let down by a lack of solid state storage, unreliable flip detection and a slightly dark screen...
70%
techradar.com/au/
Updated:
2018-04-06 02:17:04
With the release of the latest MacBook, Apple proved unwilling to dip its toes into touchscreen laptop territory just yet – leaving the market open for Asus and Lenovo to do a few backflips into the pool and make some big waves. This, the latest from Asus...
Good Good build quality and it's aesthetically pleasing, Powerful processor for the price, Large 1TB hard drive...
Bad Relatively low resolution screen that isn't visible from all angles, No SSD and a noisy hard drive, Unreliable flip detection...
Bottom line Solid build construction and a powerful processor are let down by a lack of solid state storage, unreliable flip detection and a slightly dark screen...
70%
alphr.com
Updated:
2018-04-06 02:17:05
Intel's 14nm Broadwell architecture – the die-shrink of Haswell's 22n process – is here, and with it the promise of ever-greater power and battery life combinations. The Asus Transformer TP300LA may not be the first Intel Core Broadwell laptop we've seen...
Bottom line The Transformer Book Flip represents another promising outing from Broadwell: the balance of value, performance and battery life is excellent, with the Flip scoring a little above average on all counts. Build quality is generally good, too, although the e...
60%
gadgetguy.com.au
Updated:
2018-04-06 02:17:05
Tablets are laptops these days, and laptops are also tablets, an observation that is evident in the Asus Transformer Book Flip, a machine that tries to marry the best of both with a big 15 inch screen. Does it succeed, or just fall flat?The latest entry i...
Good Fair amount of hard drive space, with 1TB inside; Full-size keyboard with decent traction; Includes Gigabit Ethernet port; Can work as both a laptop, a tablet, and a media player;...
Bad Display has pretty poor viewing angles; Terribly low resolution screen: a 1366x768 resolution should not be on a 15 inch laptop anymore, Asus; Screen hinge isn't tight enough, meaning the screen wobbles every time you touch it; Only one USB 3.0 port, and...
Bottom line While the specs are decent and the keyboard isn't bad either, Asus really lets down hybrids with the Transformer Book Flip, which is a shame, since Asus practically invented the hybrid laptop area.We can't stress just how bad the screen in this computer i...
50%
gadgetspeak.com
Updated:
2018-04-06 02:17:05
The left side has a Kensington Lock port, USB2 socket, SD Card port, volume rocker and on/off button. The front has three well marked LED's. The right side has a 3.5mm headphone socket, two USB3 ports an HDMI port and DC input. The back is of course clear...
84%
kitguru.net
Updated:
2018-04-06 02:17:05
This action disables the keyboard and touch pad, allowing you to use the TP300L as a slightly heavy tablet. You might wonder why it would be a good idea to have a tablet that weighs a relatively porky 1.7kg however there is method in Asus' apparent madnes...
Good Low price, That clever hinge allows you to flip from laptop to tablet and back in moments, Decent 13.3inch 1366×768 touchscreen, The multi gesture touchpad works well, Good allday battery life, 802.11ac WiFi...
Bad Low performance from the Core i54210U and HD 4600 graphics, Using a hard drive slows performance and increases the risk of data loss, no Ethernet port...
Bottom line The Asus TP300L Transformer Flip is a 13.3-inch thin and light laptop that doubles up as a Windows 8.1 touch screen tablet. This is a neat trick that hinges, ahem, around the hinge. Instead of simply allowing you to open the screen and fold it back to a c...
80%
expertreviews.co.uk
Updated:
2018-04-06 02:17:05
Physical mouse buttons are incorporated into the touchpad. Clicking, dragging and multi-finger gestures all worked without a hitch. The touchscreen is responsive and when the screen is flipped all the way back, the keyboard automatically deactivates meani...
Bottom line The Asus Transformer Book Flip TP300LA is a foldable touch screen laptop with a great chassis and excellent performance for the money...
80%
jamonline.ph
Updated:
2018-04-06 02:17:05
Tweet Windows 8 has opened a lot of new devices in the market like tablets, convertibles, 2-in-1 and many more. I love what ASUS has been doing in the past years because they've been truly innovative with their products. One of those innovative products i...
Bottom line Normal 0 false false false EN-US JA X-NONEThe display and the audio quality might be a little bit off on this device but the pricing, build quality and its 360-degree flip display is really great. I didn't had any problems with flipping the display and th...
0%
ultrabookreview.com
Updated:
2018-04-06 02:17:05
The Asus Transformer Book Flip TP300L is a nice looking Haswell powered laptop with a convertible screen, with a start-price of roughly $700 at launch (will get cheaper down the road).I've told you a few things about this line before , now it's time for a...
Good good looking and solid built, good keyboard, trackpad and screen, plenty of hardware configurations, upgrade friendly, convertible, fair price...
Bad bulky and heavy, prone to smudges and fingerprints, difficult to use in tablet mode, small touchpad...
Bottom line If you're after a convertible 13 inch ultrabook with Haswell hardware that checks most of the right boxes and starts at as little as $700, the Asus Transformer Book Flip TP300 should be on your list. It is however rather massive and heavy for a 13 incher...
80%
topnewreview.com
Updated:
2018-04-06 02:17:04
The Asus Transformer Book Klip TP300 is a lightweight Windows 8.1 laptop-tablet hybrid that doesn't cost the earth. The touchscreen has a flexible hinge that you can bend right back so it lies flat against the underside of the keyboard.The agility of...
0%
Laptopmag.com
Updated:
2018-04-06 02:17:04
Most budget hybrids stay under the $500 line by starting with a relatively small 11-inch screen. But the $499 Asus Transformer Book Flip TP300 is one of the few 2-in-1s to feature a 13.3-inch screen, not to mention a fairly speedy Intel Core i3 CPU. In ot...
Good Strong Core i3 performance, Aluminum lid and sturdy hinge, Bigger screen than other budget 2-in-1s, Two USB 3.0 ports...
Bad Dim display, Battery life a bit below average...
Bottom line The Asus Transformer Book Flip TP300 packs impressive Core i3 power into a well-designed 13-inch 2-in-1 for a very attractive price...
70%
realhardwarereviews.com
Updated:
2018-04-06 02:17:05
Brand: ASUS Model: TP300LA-DB51T-CA Price: $799CAD $649 USD Warranty: 12 Months with ADP The line between laptops and tablets is getting blurry. No longer do you have to make the decision between bringing a tablet with reduced functionality or a big lapto...
Bottom line PrevAbout the AuthorKyle Soper A desire to learn the ins and outs of everything he gets his hands on has lead to eight years of living and breathing computerRelated PostsAsus Transformer Book T100 Chi →Asus TP300L Transformer Book Flip Overview →Asus Tran...
76%
notebookcheck.net
Updated:
2018-04-06 02:17:05
The ASUS TP300L is a direct competitor to the Lenovo Yoga Pro 2 and we'll be looking closely at that comparison as we go through the review...
Good Solid design, Better-than-Ultrabook graphics performance, High quality screen, Good value for the specifications...
Bad Average battery life, Heavier than many 13.3-inch laptops...
Bottom line A keyboard backlight would top the list of improvements that ASUS could make next time round and perhaps there's scope to drop the HD4400 and Geforce 820M for an Intel Iris GPU but we've got few complaints and find the TP300L to be one of the most highly...
87%
Brand Image Product code Product Stock Price from
ASUS Transformer Book Flip TP200SA-FV0110TS Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver ASUS Transformer Book Flip TP200SA-FV0110TS Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver
(show image)
90NL0082-M03090 TP200SA-FV0110TS 0.00
(excl. VAT)
0 (incl. VAT)