location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-Y8385A toner cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-Y8385A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-Y8385A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4057032641899
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:28:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-Y8385A toner cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Standard Yield
  • - Colour toner page yield: 15000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLX-Y8385A toner cartridge 1 pc(s) Original Yellow :
The long product name of Samsung CLX-Y8385A toner cartridge 1 pc(s) Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLX-Y8385A - yellow, 15000 pages, for CLX-8385ND
More>>>
Samsung CLX-Y8385A toner cartridge 1 pc(s) Original Yellow:
The official description of Samsung CLX-Y8385A toner cartridge 1 pc(s) Original Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Samsung CLX-Y8385A Toner yellow.

Short summary description Samsung CLX-Y8385A toner cartridge 1 pc(s) Original Yellow:
This short summary of the Samsung CLX-Y8385A toner cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-Y8385A, 15000 pages, Yellow, 1 pc(s)

Long summary description Samsung CLX-Y8385A toner cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Samsung CLX-Y8385A toner cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Samsung CLX-Y8385A. Colour toner page yield: 15000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
MultiXpress CLX-8385ND
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
15000 pages
Type *
Original
Printing colours *
Yellow
Brand compatibility *
Samsung
Product colour
White, Yellow
Packaging data
Package width
446 mm
Package depth
117 mm
Package height
133 mm
Package weight
759 g
Package tare weight
220 g
Package type
Box
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1380 x 1024 x 120 mm
Pallets per intermodal container (20ft)
8 pc(s)
Pallets per intermodal container (40ft)
16 pc(s)
Master (outer) case width
460 mm
Master (outer) case length
256 mm
Master (outer) case height
287 mm
Master (outer) case gross weight
4.18 kg
Master (outer) case tare weight
800 g
Products per master (outer) case
4 pc(s)
Brand Image Product code Product Stock Price from
Samsung CLT-P406C toner cartridge 4 pc(s) Original Black, Blue, Magenta, Yellow Samsung CLT-P406C toner cartridge 4 pc(s) Original Black, Blue, Magenta, Yellow
(show image)
CLT-P406C CLT-P406C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MLT-D111S toner cartridge 1 pc(s) Original Black Samsung MLT-D111S toner cartridge 1 pc(s) Original Black
(show image)
MLT-D111S MLT-D111S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLX-M8385A toner cartridge 1 pc(s) Original Magenta Samsung CLX-M8385A toner cartridge 1 pc(s) Original Magenta
(show image)
CLX-M8385A CLX-M8385A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLX-K8385A toner cartridge 1 pc(s) Original Black Samsung CLX-K8385A toner cartridge 1 pc(s) Original Black
(show image)
CLX-K8385A CLX-K8385A 0.00
(excl. VAT)
0 (incl. VAT)