StarTech.com logo

StarTech.com 4 Port PCI Express Low Profile High Speed USB Card

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
318550
Info modified on:
06 Sept 2024, 14:52:58
Warranty:
2 Year Warranty
Long product name StarTech.com 4 Port PCI Express Low Profile High Speed USB Card:

StarTech.com 4 Port PCI Express Low Profile High Speed USB Card - PCIe USB 2.0 Card - PCI-E USB 2.0 Card

StarTech.com 4 Port PCI Express Low Profile High Speed USB Card:

Add 4 USB 2.0 ports to your low profile/small form factor computer through a PCI Express expansion slot

The PEXUSB4DP is a low profile 4 port USB card designed for versatility and performance. Providing simple system expansion for added peripheral connections, this PCI Express USB card adds 3 external USB 2.0 slots and 1 internal USB 2.0 slot, with support for high speed USB 2.0 data transfer rates of up to 480 Mbps, and includes WHQL certified drivers and easy plug and play installation. Capable of adapting to virtually any PC case form factor, the low profile USB card includes a standard profile bracket for installation in full form factor cases.

The StarTech.com Advantage

- Add 4 USB 2.0 ports to a low profile/small form factor (SFF) computer system, to conserve expansion port availability
- Dedicated power input ensures each port receives the full amount of power capable under USB 2.0 specification
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com 4 Port PCI Express Low Profile High Speed USB Card:

StarTech.com 4 Port PCI Express Low Profile High Speed USB Card, PCIe, USB 2.0, Green, CE, FCC, REACH, TAA, VIA/VLI - VT6212, 0.48 Gbit/s

Long summary description StarTech.com 4 Port PCI Express Low Profile High Speed USB Card:

StarTech.com 4 Port PCI Express Low Profile High Speed USB Card. Host interface: PCIe, Output interface: USB 2.0. Product colour: Green, Certification: CE, FCC, REACH, TAA. Chipset: VIA/VLI - VT6212, Data transfer rate (max): 0.48 Gbit/s. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016, Windows.... Width: 80 mm, Depth: 90 mm, Height: 20 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.