location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELVIN NAS Servers Q700 0.5 GB 3 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CELVIN NAS Servers Q700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26341-F103-L103
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu CELVIN NAS Servers Q700 0.5 GB 3 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Total installed storage capacity: 3 TB
  • - 1.2 GHz
  • - 0.5
  • - 60 W
Long product name Fujitsu CELVIN NAS Servers Q700 0.5 GB 3 TB :
The long product name of Fujitsu CELVIN NAS Servers Q700 0.5 GB 3 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CELVIN NAS Servers Q700 - 2x1500GB, 3 x USB 2.0, 1 x eSATA, 1 x Gigabit RJ-45 Ethernet
More>>>
Fujitsu CELVIN NAS Servers Q700 0.5 GB 3 TB:
The official description of Fujitsu CELVIN NAS Servers Q700 0.5 GB 3 TB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU CELVIN® NAS Server Line is an all-in-one, high performance NAS server line, designed principally for storage-hungry SOHO users but also for SMB users or home enthusiasts.
The CELVIN® NAS Server Q700 satisfies the needs of state-of-the-art business for centralized data management and brings more value-added features. It enables partners and users to set up and administrate the CELVIN® NAS Server easily, at an affordable price. Saving data, managing and sharing files over multiple platforms was never so easy.

Standard
„„Out-of-the-box functionality
„„Assembled and tested in Germany

Add-on package
„„Surveillance IP-cameras on request

Customer-specific configuration
„„Development environment for NAS expansion by users

Reliability
„„Service-friendly cabinet
„„3-years spare part supply
„„Country-specific warranty
„„Top-up services are available

Business Server Feature
„„Flexible usage, access and integration of the device and capacity due to:
„„Windows active directory support for centralized account information in
complex organizations
„„iSCSI target for simple and platform independent IP-capacity provision
„„Multiple options for file management, remote access and database usage

Multimedia Features
„„Extensive and set-up transfer or streaming of media files in a network but
also excellent download features via:
„„iTunes Server
„„Twonky Media Server
„„BitTorrent Client

Backup Management
„„Complete backup and 24/7 availability concept for clients and CELVIN®
NAS Server itself due to:
„„Powerful PC-client backup software with multiple backup modes: instant /
schedule / auto-sync
„„Encrypted remote replication; in order to save the CELVIN® NAS Server data
at a different location
„„One- touch USB copy for different destination folders
„„Backup to external storage device

Short summary description Fujitsu CELVIN NAS Servers Q700 0.5 GB 3 TB:
This short summary of the Fujitsu CELVIN NAS Servers Q700 0.5 GB 3 TB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELVIN NAS Servers Q700, 0.5 GB, 3 TB

Long summary description Fujitsu CELVIN NAS Servers Q700 0.5 GB 3 TB:
This is an auto-generated long summary of Fujitsu CELVIN NAS Servers Q700 0.5 GB 3 TB based on the first three specs of the first five spec groups.

Fujitsu CELVIN NAS Servers Q700. Processor frequency: 1.2 GHz. Internal memory: 0.5 GB. Total installed storage capacity: 3 TB

Storage
Storage drive capacity *
1.5 TB
Storage drive interface *
Serial ATA
Storage drive size
3.5"
RAID levels
0, 1
Supported file systems
EXT3
Total installed storage capacity *
3 TB
Number of storage drives installed *
2
Processor
Processor frequency *
1.2 GHz
Memory
Internal memory *
0.5 GB
Flash memory
16 MB
Network
Supported network protocols
TCP/IP, DHCP client, DHCP server, CIFS/SMB, AFP. NFS v3, HTTP, HTTPS, FTP, DDNS, NTP, Gigabit Jumbo Frame, Bonjour
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports *
1
Power
Power supply unit (PSU) capacity
60 W
Power consumption (sleep)
9 W
Weight & dimensions
Weight
1.36 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Other features
Dimensions (WxDxH)
85 x 218.4 x 165.5 mm
Power requirements
100 - 240 V
Compatible operating systems
Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows Vista Microsoft Windows 7 Mac OS X Linux UNIX
Link/Act LED
Yes
Certification
CE, FCC Class A
Source Testseek summary Average rating
Reviews
Updated:
2013-09-26 13:38:51
Uk has collected 2 expert reviews for Fujitsu CELVIN NAS Servers Q700 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%