location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DisplayPort Cable Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort Cable Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VN567AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962395547 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1141466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 02:19:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP DisplayPort Cable Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects a DisplayPort connector on an HP Business Desktop computer to a DisplayPort connector on a monitor.
  • - 6.6 ft (2.0 m) cable
Warranty: The HP DisplayPort Cable Kit has either a one-year limited warranty or the remainder of the warranty of the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP DisplayPort Cable Kit :
The long product name of HP DisplayPort Cable Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort Cable Kit
More>>>
HP DisplayPort Cable Kit:
The official description of HP DisplayPort Cable Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connects a DisplayPort connector on an HP Business Desktop computer to a DisplayPort connector on a monitor.

Short summary description HP DisplayPort Cable Kit:
This short summary of the HP DisplayPort Cable Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP DisplayPort Cable Kit, 2 m, DisplayPort, DisplayPort, Male, Male, Black

Long summary description HP DisplayPort Cable Kit:
This is an auto-generated long summary of HP DisplayPort Cable Kit based on the first three specs of the first five spec groups.

HP DisplayPort Cable Kit. Cable length: 2 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Weight: 120 g, Quantity per pack: 1 pc(s). Products per pallet: 1120 pc(s), Products per master (outer) case: 7 pc(s)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Copper
Connector 1 lockable
Yes
Connector 2 lockable
Yes
Cable length *
2 m
Connector 1 *
DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Connector gender
Male/Male
Cable type
Round cable
Features
HP segment
Business
Packaging data
Weight
120 g
Quantity per pack
1 pc(s)
Technical details
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
20 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Products per pallet
1120 pc(s)
Products per master (outer) case
7 pc(s)
Brand Image Product code Product Stock Price from
Microconnect

Microconnect DP-MMG-180 DisplayPort cable 1.8 m Black
(show image)
DP-MMG-180 DP-MMG-180 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)