Qtek logo

Qtek G100 PocketPC GPS English handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 126 g Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28796
Info modified on:
22 Sept 2023, 15:03:26
Short summary description Qtek G100 PocketPC GPS English handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 126 g Black:

Qtek G100 PocketPC GPS English, 7.11 cm (2.8"), 240 x 320 pixels, TFT, 65536 colours, 0.064 GB, RAM

Long summary description Qtek G100 PocketPC GPS English handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 126 g Black:

Qtek G100 PocketPC GPS English. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB. Processor frequency: 0.3 GHz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.