location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks MDS600 disk array 21 TB Rack (5U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDS600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX671A show
Show alternative article codes used in the online market place
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HPE StorageWorks MDS600 disk array 21 TB Rack (5U) :
The long product name of HPE StorageWorks MDS600 disk array 21 TB Rack (5U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21 TB Raw, 300 GB SAS LFF 15K DP, 5U, 3 Gb/sec SAS
More>>>
Short summary description HPE StorageWorks MDS600 disk array 21 TB Rack (5U):
This short summary of the HPE StorageWorks MDS600 disk array 21 TB Rack (5U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks MDS600, 21 TB, HDD, 117.9 kg, Rack (5U)

Long summary description HPE StorageWorks MDS600 disk array 21 TB Rack (5U):
This is an auto-generated long summary of HPE StorageWorks MDS600 disk array 21 TB Rack (5U) based on the first three specs of the first five spec groups.

HPE StorageWorks MDS600. Total installed storage capacity: 21 TB, Installed storage drive type: HDD. Chassis type: Rack (5U). Number of storage drives supported: 70, Supported storage drive types: HDD. Width: 482.5 mm, Depth: 936.7 mm, Height: 524 mm, Weight: 117.9 kg