location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Kensington lock adaptor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kensington lock adaptor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14208-10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991020854 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Kensington lock adaptor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jabra Kensington Lock Adaptor
  • - Original and authentic, manufacturer-made accessory.
  • - MPN: 14208-10
Long product name Jabra Kensington lock adaptor :
The long product name of Jabra Kensington lock adaptor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kensington lock adaptor
More>>>
Jabra Kensington lock adaptor:
The official description of Jabra Kensington lock adaptor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Jabra Kensington Lock Adaptor is an antitheft device designed to protect your Jabra speakerphone and Jabra corded USB headset. With this patent-pending device, you can leave your speakerphone and headset unattended in a meeting room, without any worries. Compatible with: All Jabra Speakerphones and Jabra corded USB headsets (have to be connected to a Kensington Wire). Qty: 1/pack.

Short summary description Jabra Kensington lock adaptor:
This short summary of the Jabra Kensington lock adaptor data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Kensington lock adaptor, Black, Silver

Long summary description Jabra Kensington lock adaptor:
This is an auto-generated long summary of Jabra Kensington lock adaptor based on the first three specs of the first five spec groups.

Jabra Kensington lock adaptor. Product colour: Black, Silver

Features
Brand compatibility *
Jabra
Compatibility
All Speakerphones and corded USB headsets
Product colour
Black, Silver
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
70 mm
Package depth
95 mm
Package height
10 mm
Packaging data
Package weight
110 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
288 mm
Master (outer) case length
157 mm
Master (outer) case height
394 mm
Master (outer) case gross weight
4.4 kg
Products per master (outer) case
240 pc(s)
Country of origin
China
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)