Haier logo

Haier HTM-566S Freestanding 259 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13358
Info modified on:
27 May 2024, 12:49:52
Short summary description Haier HTM-566S Freestanding 259 L Silver:

Haier HTM-566S, 259 L, SN-T, 45 dB, 2.5 kg/24h, Silver

Long summary description Haier HTM-566S Freestanding 259 L Silver:

Haier HTM-566S. Total net capacity: 259 L. Door hinge: Right. Climate class: SN-T, Noise level: 45 dB. Fridge net capacity: 209 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 50 L, Freezing capacity: 2.5 kg/24h. Annual energy consumption: 230 kWh. Product colour: Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.