location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Air Hogs Hyper Drift Drone (2 in 1)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Air Hogs
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hyper Drift Drone (2 in 1)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6040305 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988529805 show
Category:
Toys controlled by remote control, such as toy cars and toy planes.
Remote Controlled Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:26
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Air Hogs Hyper Drift Drone (2 in 1):
This short summary of the Air Hogs Hyper Drift Drone (2 in 1) data-sheet is auto-generated and uses the product title and the first six key specs.

Air Hogs Hyper Drift Drone (2 in 1), Hybrid quadcopter

Long summary description Air Hogs Hyper Drift Drone (2 in 1):
This is an auto-generated long summary of Air Hogs Hyper Drift Drone (2 in 1) based on the first three specs of the first five spec groups.

Air Hogs Hyper Drift Drone (2 in 1). Type: Hybrid quadcopter

Technical details
Type *
Hybrid quadcopter
Product colour
Black, Blue
Engine type
Electric engine
Construction type
Ready-to-Run (RTR)
Battery
Number of batteries supported
2
Batteries required
Yes
Weight & dimensions
Weight
340 g
Package width
304.8 mm
Package depth
108 mm
Package height
304.8 mm
Package weight
845 g
Packaging content
Batteries included
No
Cables included
USB
Manual
Yes
Package type
Window box
Logistics data
Products per intermodal container (20ft)
2366 pc(s)
Products per intermodal container (40ft)
4733 pc(s)
Layers per pallet
5 pc(s)
Products per pallet layer
24 pc(s)
Products per pallet
120 pc(s)
Master (outer) case width
326 mm
Master (outer) case length
240 mm
Master (outer) case height
338 mm
Master (outer) case gross weight
1.18 kg
Master (outer) case net weight
870 g
Safety warning
EU TSD warning
Not for children under 36 months
Supplier features
Country of origin
China