location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-DP4K6B USB-C to Displayport 4K 60Hz Adapter, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-DP4K6B USB-C to Displayport 4K 60Hz Adapter, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-DP4K6B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332203427 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:41:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-DP4K6B USB-C to Displayport 4K 60Hz Adapter, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports USB DisplayPort Alternate Mode for transmitting audio/video
  • - Supports UHD video resolutions up to 3840 x 2160 (4K) @ 60 Hz
  • - Supports 7.1-channel surround sound
  • - Reversible USB-C plug connects in either direction
  • - Plug-and-play operation with no software or drivers required
Warranty: 3-year limited
Long product name Tripp Lite U444-06N-DP4K6B USB-C to Displayport 4K 60Hz Adapter, Black :
The long product name of Tripp Lite U444-06N-DP4K6B USB-C to Displayport 4K 60Hz Adapter, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to Displayport 4K 60Hz Adapter, Black
More>>>
Tripp Lite U444-06N-DP4K6B USB-C to Displayport 4K 60Hz Adapter, Black:
The official description of Tripp Lite U444-06N-DP4K6B USB-C to Displayport 4K 60Hz Adapter, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U444-06N-DP4K6B USB 3.1 Gen 1 USB-C to DisplayPort 4K Adapter (M/F) helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a DisplayPort-enabled television, monitor or projector. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 4K.

With a source device that also supports USB DisplayPort Alternate Mode, you can extend video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary.

The plug-and-play U444-06N-DP4K6B requires no software, drivers or external power. Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time. Then, connect the DisplayPort end to your display using a DisplayPort cable (sold separately).

The U444-06N-DP4K6B supports UHD video resolutions up to 3840 x 2160 (4K) at 60 Hz, 24-bit Deep Color (8 bits per channel) and 7.1-channel surround sound.

Short summary description Tripp Lite U444-06N-DP4K6B USB-C to Displayport 4K 60Hz Adapter, Black:
This short summary of the Tripp Lite U444-06N-DP4K6B USB-C to Displayport 4K 60Hz Adapter, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-DP4K6B USB-C to Displayport 4K 60Hz Adapter, Black, 0.152 m, USB Type-C, DisplayPort, Male, Female, Nickel/Gold

Long summary description Tripp Lite U444-06N-DP4K6B USB-C to Displayport 4K 60Hz Adapter, Black:
This is an auto-generated long summary of Tripp Lite U444-06N-DP4K6B USB-C to Displayport 4K 60Hz Adapter, Black based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-DP4K6B USB-C to Displayport 4K 60Hz Adapter, Black. Cable length: 0.152 m, Connector 1: USB Type-C, Connector 2: DisplayPort. Cable diameter: 4 mm, Weight: 20 g. Quantity per pack: 1 pc(s), Package width: 73.7 mm, Package depth: 144.8 mm. Master (outer) case width: 154.9 mm, Master (outer) case length: 292.1 mm, Master (outer) case height: 94 mm

Features
Connector contacts plating
Nickel/Gold
Cable length *
0.152 m
Connector 1 *
USB Type-C
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Female
Maximum resolution
3840 x 2160 pixels
Data transfer rate
5 Gbit/s
Product colour
Black
Country of origin
China
Certification
FCC, CE
Operational conditions
Operating temperature (T-T)
-20 - 70 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Cable diameter
4 mm
Weight
20 g
Packaging data
Quantity per pack
1 pc(s)
Package width
73.7 mm
Package depth
144.8 mm
Package height
25.4 mm
Package weight
50 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
154.9 mm
Master (outer) case length
292.1 mm
Master (outer) case height
94 mm
Master (outer) case gross weight
1.09 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332203424
Brand Image Product code Product Stock Price from
Tripp Lite U444F3-50M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 50 m (164 ft.) Tripp Lite U444F3-50M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 50 m (164 ft.)
(show image)
U444F3-50M-H4K6 U444F3-50M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 50 m (164 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444F3-20M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 20 m (65 ft.) Tripp Lite U444F3-20M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 20 m (65 ft.)
(show image)
U444F3-20M-H4K6 U444F3-20M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 20 m (65 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444F3-10M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 10 m (33 ft.) Tripp Lite U444F3-10M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 10 m (33 ft.)
(show image)
U444F3-10M-H4K6 U444F3-10M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444F3-30M-H4K6 High-Speed USB-C to HDMI Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 30 m (98 ft.) Tripp Lite U444F3-30M-H4K6 High-Speed USB-C to HDMI Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 30 m (98 ft.)
(show image)
U444F3-30M-H4K6 U444F3-30M-H4K6 High-Speed USB-C to HDMI Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-010-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 10 ft. (3.1 m) Tripp Lite U444-010-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 10 ft. (3.1 m)
(show image)
U444-010-DP-BD U444-010-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-MDP8W USB-C to Mini DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, DP 1.4, White, 6 in. (15.2 cm) Tripp Lite U444-06N-MDP8W USB-C to Mini DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, DP 1.4, White, 6 in. (15.2 cm)
(show image)
U444-06N-MDP8W U444-06N-MDP8W USB-C to Mini DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, DP 1.4, White, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR-B USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.2 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm) Tripp Lite U444-06N-HDR-B USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.2 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm)
(show image)
U444-06N-HDR-B U444-06N-HDR-B USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.2 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR4-B USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.4 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm) Tripp Lite U444-06N-HDR4-B USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.4 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm)
(show image)
U444-06N-HDR4-B U444-06N-HDR4-B USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.4 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-HBE USB-C to HDMI Adapter Cable (M/M), 4K, 4:4:4, Thunderbolt 3 Compatible, Black, 6 ft. (1.8 m) Tripp Lite U444-006-HBE USB-C to HDMI Adapter Cable (M/M), 4K, 4:4:4, Thunderbolt 3 Compatible, Black, 6 ft. (1.8 m)
(show image)
U444-006-HBE U444-006-HBE USB-C to HDMI Adapter Cable (M/M), 4K, 4:4:4, Thunderbolt 3 Compatible, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-HWE USB-C to HDMI Adapter Cable (M/M), 4K, 4:4:4, Thunderbolt 3 Compatible, White, 6 ft. (1.8 m) Tripp Lite U444-006-HWE USB-C to HDMI Adapter Cable (M/M), 4K, 4:4:4, Thunderbolt 3 Compatible, White, 6 ft. (1.8 m)
(show image)
U444-006-HWE U444-006-HWE USB-C to HDMI Adapter Cable (M/M), 4K, 4:4:4, Thunderbolt 3 Compatible, White, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
France 1 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)