location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conen Mounts Motorized XL monitor wall mount, 50 cm of vertical travel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conen Mounts Check ‘Conen Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Motorized XL monitor wall mount, 50 cm of vertical travel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCEXLWLB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conen Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 10:00:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Conen Mounts SCEXLWLB user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Conen Mounts SCEXLWLB user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Conen Mounts SCEXLWLB user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Specification Sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conen Mounts Motorized XL monitor wall mount, 50 cm of vertical travel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - XL wide monitor & TV wall mount with max. VESA 1200x600
  • - Designed for use with IFPDs and LFDs
  • - Easy mounting of display thanks to "pull & release" brackets
  • - Display mount with integrated cable management
  • - Actuator safely concealed in center column offering 50 cm of vertical travel
  • - Wired remote is standard included
Warranty: 5 years limited warranty
Long product name Conen Mounts Motorized XL monitor wall mount, 50 cm of vertical travel :
The long product name of Conen Mounts Motorized XL monitor wall mount, 50 cm of vertical travel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Motorized XL monitor wall mount, 50 cm of vertical travel, column black anodized, center of display 99,5 - 149,5 cm
More>>>
Conen Mounts Motorized XL monitor wall mount, 50 cm of vertical travel:
The official description of Conen Mounts Motorized XL monitor wall mount, 50 cm of vertical travel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Motorized monitor & TV wall mount with XL display mount. Designed specifically for use with interactive touch screen monitors, this motorized tv wall mount features an extra wide display mount. The system comes standard with the 2-tier column which offers 20” of height adjustment.

Product ships flat-packed. Cartons are courier shippable.

Short summary description Conen Mounts Motorized XL monitor wall mount, 50 cm of vertical travel:
This short summary of the Conen Mounts Motorized XL monitor wall mount, 50 cm of vertical travel data-sheet is auto-generated and uses the product title and the first six key specs.

Conen Mounts Motorized XL monitor wall mount, 50 cm of vertical travel, 136 kg, 177.8 cm (70"), 3.05 m (120"), 400 x 200 mm, 1200 x 600 mm, 1290 - 1790 mm

Long summary description Conen Mounts Motorized XL monitor wall mount, 50 cm of vertical travel:
This is an auto-generated long summary of Conen Mounts Motorized XL monitor wall mount, 50 cm of vertical travel based on the first three specs of the first five spec groups.

Conen Mounts Motorized XL monitor wall mount, 50 cm of vertical travel. Maximum weight capacity: 136 kg, Minimum screen size: 177.8 cm (70"), Maximum screen size: 3.05 m (120"), Minimum VESA mount: 400 x 200 mm, Maximum VESA mount: 1200 x 600 mm. Height adjustment range: 1290 - 1790 mm. Product colour: Black. Remotely operated

Four leveling feet
Four leveling feet

These four leveling feet allow you to level out any unevenness in the floor so that the monitor wall mount can transfer the weight of the monitor over the column to the floor. For this purpose, the individual ground leveling foot can be turned in or out.

Quick snap lock
Quick snap lock

With the new innovative quick snap locks the monitors can simply be hung in place on the monitor wall mount. This makes the assembly easy and fast. In addition, the monitor can be secured against theft with a standard pad lock.

Remote control of height adjustment
Remote control of height adjustment

The electrically height-adjustable display & monitor stands come standard with a wired remote control. With two buttons, the display stand can gently be raised and lowered. Controlled movements protect the sensitive touch screen displays.

2.76 inch Z-brackets
2.76 inch Z-brackets

By default, we supply wall mounting brackets with each display wall mount. This wall mounting set consists of two galvanized Z-shaped brackets, which allow a wall clearance of 2.76 inch (7 cm). Further wall mounting solutions are available as accessories.

Display mount XL for 70" to 120" displays
Display mount XL for 70" to 120" displays

This XL frame accommodates 70 to 120 inch monitors. The sturdy construction consists of 2 mm powder coated steel. Power strips can be mounted on the frame and, thanks to the cable management, no cables hang down on the system.

Mounting
Minimum screen size
177.8 cm (70")
Maximum weight capacity *
136 kg
Maximum screen size *
3.05 m (120")
Mounting type *
Wall
Minimum VESA mount *
400 x 200 mm
Maximum VESA mount *
1200 x 600 mm
Ergonomics
Height adjustment
Yes
Height adjustment range
1290 - 1790 mm
Telescopic
Yes
Minimum distance to floor
99.5 cm
Maximum distance to floor
149.5 cm
Distance to the wall (max)
7 cm
Design
Product colour *
Black
Housing material
Aluminium
Power
Remotely operated
Yes
Weight & dimensions
Width
1285 mm
Depth
230 mm
Height
1790 mm
Weight
33 kg
Packaging data
Package width
970 mm
Package depth
270 mm
Package height
220 mm
Package weight
19.5 kg
Package 1 dimensions (WxDxH)
970 x 220 x 270 mm
Package 1 weight
19.5 kg
Package 2 dimensions (W x D x H)
1300 x 160 x 450 mm
Package 2 weight
17 kg
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)