Conen Mounts logo

Conen Mounts Motorized heavy duty XL display and monitor stand with 50 cm of vertical travel

Data-sheet quality:
created/standardized by Icecat
Product views:
18300
Info modified on:
03 Aug 2022, 10:00:04
Bullet Points Conen Mounts Motorized heavy duty XL display and monitor stand with 50 cm of vertical travel:
  • - XL wide display & monitor stand with max. VESA 1200x600
  • - Designed for use with IFPDs and LFDs up to 250 kg
  • - Easy mounting of display thanks to "pull & release" brackets
  • - Display mount with integrated cable management
  • - Actuator safely concealed in two columns offering 50 cm of vertical travel
  • - Wired remote is standard included
  • - Optimum stability thanks to the floor plate and four wall mount brackets
Warranty:
5 years limited warranty
Long product name Conen Mounts Motorized heavy duty XL display and monitor stand with 50 cm of vertical travel:

Motorized heavy duty XL display and monitor stand with 50 cm of vertical travel, two columns silver anodized, floor plate

Conen Mounts Motorized heavy duty XL display and monitor stand with 50 cm of vertical travel:

Motorized display & monitor stand with XL display mount. Designed specifically for use with touch screen displays, this motorized monitor stand features an extra wide display mount. The system comes standard with a pair of 2-tier columns which offer 20” of height adjustment.

A 0.3" thick, solid steel plate secures to the two motorized center columns. Designed for static, freestanding applications or to add stability to wall mount systems, secured to e.g. a stud wall. The floor plate features cut-outs/ handles for easy transportation. It comes powder coated in grey aluminum.

The unit comes flat-packed in 4 cartons and is courier-shippable.

Short summary description Conen Mounts Motorized heavy duty XL display and monitor stand with 50 cm of vertical travel:

Conen Mounts Motorized heavy duty XL display and monitor stand with 50 cm of vertical travel, 250 kg, 177.8 cm (70"), 3.05 m (120"), 400 x 200 mm, 1200 x 600 mm, 1510 - 2010 mm

Long summary description Conen Mounts Motorized heavy duty XL display and monitor stand with 50 cm of vertical travel:

Conen Mounts Motorized heavy duty XL display and monitor stand with 50 cm of vertical travel. Maximum weight capacity: 250 kg, Minimum screen size: 177.8 cm (70"), Maximum screen size: 3.05 m (120"), Minimum VESA mount: 400 x 200 mm, Maximum VESA mount: 1200 x 600 mm. Height adjustment range: 1510 - 2010 mm. Product colour: Black, Silver, White. Remotely operated

Reasons to buy
Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.