location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL580 G5 Rack (4U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL580 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM901A show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant DL580 G5 Rack (4U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (4U)
  • - Number of DIMM slots: 16
  • - Maximum internal memory: 256 GB
  • - Number of storage drives supported: 16
  • - Black
Long product name HPE ProLiant DL580 G5 Rack (4U) Black :
The long product name of HPE ProLiant DL580 G5 Rack (4U) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLiant DL580 G5 Special Rack Server, PC2-5300 DDR2, Rack 4U
More>>>
Short summary description HPE ProLiant DL580 G5 Rack (4U) Black:
This short summary of the HPE ProLiant DL580 G5 Rack (4U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL580 G5, 256 GB, Serial Attached SCSI (SAS), Rack (4U), Black

Long summary description HPE ProLiant DL580 G5 Rack (4U) Black:
This is an auto-generated long summary of HPE ProLiant DL580 G5 Rack (4U) Black based on the first three specs of the first five spec groups.

HPE ProLiant DL580 G5. Maximum internal memory: 256 GB. Supported storage drive interfaces: Serial Attached SCSI (SAS). Chassis type: Rack (4U), Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 16:58:08
Uk has collected 1 expert review for HPE ProLiant DL580 G5 Rack (4U) Black and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2013-11-13 16:58:08
Balance in the quad-core MP processor market looks to be tipping in Intel's favour - we're seeing far more products in the Labs equipped with its Xeon 7300 series than AMD's 'Barcelona' Opteron. HP now tips the scales further with the launch of the Pro...
Bottom line HP's latest MP server lays down the gauntlet with superb design, great expansion and quality management features...
83%