Dynabook logo

Dynabook TOSHIBA X-Series Sleeve (up to 14")

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168767
Info modified on:
14 Mar 2024, 19:02:10
Bullet Points Dynabook TOSHIBA X-Series Sleeve (up to 14"):
  • - Compatible with TOSHIBA 33.8cm (13.3") Portégé and 35.6cm (14.0") Tecra X-Series
  • - 338 (L) x 252 (W) x 23 (D) mm
  • - Main material: PU leather with hairline finish / polyester
  • - Onyx blue outside, black inside
  • - with extra pocket with zipper, penholder and cleaning cloth
  • - TOSHIBA X-Series Sleeve (up to 14")<br> Cleaning cloth
Long product name Dynabook TOSHIBA X-Series Sleeve (up to 14"):

TOSHIBA X-Series Sleeve (up to 14")

Short summary description Dynabook TOSHIBA X-Series Sleeve (up to 14"):

Dynabook TOSHIBA X-Series Sleeve (up to 14"), Sleeve case, 33.8 cm (13.3")

Long summary description Dynabook TOSHIBA X-Series Sleeve (up to 14"):

Dynabook TOSHIBA X-Series Sleeve (up to 14"). Case type: Sleeve case, Maximum screen size: 33.8 cm (13.3"), Surface coloration: Monochromatic

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.