location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U457-1M2-SATAG2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332201256 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:08:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible with 2230, 2242, 2260 and 2280 M.2 drive types
  • - Supports USB 3.1 Gen 2 data transfer rates up to 10 Gbps
  • - Works up to 70% faster when connected to UASP host controller
  • - Durable slim design perfectly sized for backpack or laptop bag
  • - Plug-and-play—no software, drivers or external power supply
Warranty: 3-year limited
Long product name Tripp Lite U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible :
The long product name of Tripp Lite U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible
More>>>
Tripp Lite U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible:
The official description of Tripp Lite U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U457-1M2-SATAG2 USB 3.1 Gen 2 USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter lets you connect a high-performance M.2 NGFF SATA SSD (B-Key) drive to a computer or laptop with a USB-C or Thunderbolt™ 3 port. Not only does it support USB 3.1 Gen 2 data transfer rates up to 10 Gbps, but it reads data up to 70 percent faster and writes up to 40 percent faster when connected to a UASP-enabled host controller.

To share data, just remove the adapter’s cover using the included screwdriver, connect the drive to the M.2 NGFF connector, secure it with the included screws, put the cover back, and connect the adapter to your computer’s USB-C or Thunderbolt™ 3 port using the included cable. The U457-1M2-SATAG2 supports 2230, 2242, 2260 and 2280 M.2 SATA SSD drive types.

The adapter is plug-and-play, so no software, drivers or external power supply is required, and backward compatible with previous USB generations. A blue LED indicates data is being read, written or transferred. Slim aluminum case tucks conveniently into backpack or laptop bag for use anywhere.

USB Type-C™ and USB-C™ are trademarks of USB Implementers Forum

Short summary description Tripp Lite U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible:
This short summary of the Tripp Lite U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible, SSD enclosure, M.2, M.2, USB connectivity, Black

Long summary description Tripp Lite U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible:
This is an auto-generated long summary of Tripp Lite U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible based on the first three specs of the first five spec groups.

Tripp Lite U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible. Product type: SSD enclosure. Number of storage drives supported: 1, Storage drive size: M.2, Supported storage drive interfaces: M.2. Product colour: Black. USB connector type: USB Type-C

Storage
Number of storage drives supported *
1
Storage drive size *
M.2
Supported storage drive interfaces *
M.2
Ports & interfaces
USB connectivity *
Yes
USB version
3.2 Gen 2 (3.1 Gen 2)
USB connector type
USB Type-C
Design
Product type *
SSD enclosure
Product colour *
Black
Material
Aluminium
LED indicators
Yes
Certification
CE, FCC
Performance
UASP support
Yes
Plug and Play
Yes
Country of origin
China
Power
Power source type
USB
Operational conditions
Operating temperature (T-T)
10 - 50 °C
Storage temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
145 mm
Depth
130 mm
Height
35 mm
Weight
130 g
Package width
145 mm
Package depth
130 mm
Package height
35.1 mm
Package weight
50 g
Packaging content
Cables included
USB Type-C
Screwdriver included
Yes
Manual
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
275.1 mm
Master (outer) case length
199.9 mm
Master (outer) case height
160 mm
Master (outer) case gross weight
1.7 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332201253
Brand Image Product code Product Stock Price from
Tripp Lite U457-1M2-NVME-L USB-C to M.2 NVMe and SATA SSD (M-Key) Gaming Enclosure Adapter - USB 3.2 Gen 2 (10 Gbps), LEDs Tripp Lite U457-1M2-NVME-L USB-C to M.2 NVMe and SATA SSD (M-Key) Gaming Enclosure Adapter - USB 3.2 Gen 2 (10 Gbps), LEDs
(show image)
U457-1M2-NVME-L U457-1M2-NVME-L USB-C to M.2 NVMe and SATA SSD (M-Key) Gaming Enclosure Adapter - USB 3.2 Gen 2 (10 Gbps), LEDs 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-G2-WPB USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, IP66 Rated, UASP Tripp Lite U457-025-G2-WPB USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, IP66 Rated, UASP
(show image)
U457-025-G2-WPB U457-025-G2-WPB USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, IP66 Rated, UASP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-G1-WPG USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 1 (5 Gbps), Thunderbolt 3, IP66 Rated, UASP Tripp Lite U457-025-G1-WPG USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 1 (5 Gbps), Thunderbolt 3, IP66 Rated, UASP
(show image)
U457-025-G1-WPG U457-025-G1-WPG USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 1 (5 Gbps), Thunderbolt 3, IP66 Rated, UASP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-1M2-NVMEG2 USB-C to M.2 NVMe SSD (M-Key) Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP Tripp Lite U457-1M2-NVMEG2 USB-C to M.2 NVMe SSD (M-Key) Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP
(show image)
U457-1M2-NVMEG2 U457-1M2-NVMEG2 USB-C to M.2 NVMe SSD (M-Key) Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-2M2-SATAG2 USB-C to Dual M.2 SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP, RAID Tripp Lite U457-2M2-SATAG2 USB-C to Dual M.2 SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP, RAID
(show image)
U457-2M2-SATAG2 U457-2M2-SATAG2 USB-C to Dual M.2 SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP, RAID 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible Tripp Lite U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible
(show image)
U457-025-SATAG2 U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-CG2 USB 3.1 Gen 2 (10 Gbps) 2.5 in. SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Thunderbolt 3 Compatible Tripp Lite U457-025-CG2 USB 3.1 Gen 2 (10 Gbps) 2.5 in. SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Thunderbolt 3 Compatible
(show image)
U457-025-CG2 U457-025-CG2 USB 3.1 Gen 2 (10 Gbps) 2.5 in. SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Thunderbolt 3 Compatible 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-AG2 USB 3.1 Gen 1 (5 Gbps) 2.5 in. SATA SSD/HDD to USB-A Enclosure Adapter with UASP Support Tripp Lite U457-025-AG2 USB 3.1 Gen 1 (5 Gbps) 2.5 in. SATA SSD/HDD to USB-A Enclosure Adapter with UASP Support
(show image)
U457-025-AG2 U457-025-AG2 USB 3.1 Gen 1 (5 Gbps) 2.5 in. SATA SSD/HDD to USB-A Enclosure Adapter with UASP Support 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support Tripp Lite U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support
(show image)
U357-025-UASP U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD Tripp Lite USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD
(show image)
U339-001-FLAT USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
France 1 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)