location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG U series 15U560-GA55D laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1.01 TB HDD+SSD Windows 10 Home White, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
U series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15U560-GA55D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15U560-GA55D
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG U series 15U560-GA55D laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1.01 TB HDD+SSD Windows 10 Home White, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell White, Black
  • - Intel® Core™ i5 i5-6200U 2.3 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM
  • - 1.01 TB HDD+SSD
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium Polymer (LiPo) 40 W
  • - Windows 10 Home 64-bit
Long product name LG U series 15U560-GA55D laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1.01 TB HDD+SSD Windows 10 Home White, Black :
The long product name of LG U series 15U560-GA55D laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1.01 TB HDD+SSD Windows 10 Home White, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6200U (3M Cache, 2.30 GHz), 15.6" Full HD (1920x1080) LED, 8GB DDR3L, 512GB SSD + 500GB SATA HDD, Intel HD Graphics 520, Gigabit Ethernet, WLAN 802.11ac, Webcam, Windows 10 Home 64-bit
More>>>
Short summary description LG U series 15U560-GA55D laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1.01 TB HDD+SSD Windows 10 Home White, Black:
This short summary of the LG U series 15U560-GA55D laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1.01 TB HDD+SSD Windows 10 Home White, Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG U series 15U560-GA55D, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.01 TB

Long summary description LG U series 15U560-GA55D laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1.01 TB HDD+SSD Windows 10 Home White, Black:
This is an auto-generated long summary of LG U series 15U560-GA55D laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1.01 TB HDD+SSD Windows 10 Home White, Black based on the first three specs of the first five spec groups.

LG U series 15U560-GA55D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.01 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: White, Black

Design
Product type *
Laptop
Product colour *
White, Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Storage
Total storage capacity *
1.01 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
500 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Speaker power
3 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Keyboard number of keys
100
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Power
AC adapter power
40 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
374 mm
Depth
252 mm
Height
19.9 mm
Weight *
1.79 kg
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 12:04:55
Uk has collected 2 expert reviews for LG U series 15U560-GA55D laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1.01 TB HDD+SSD Windows 10 Home White, Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%