location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RB3EJ5900SA Freestanding 350 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RB3EJ5900SA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RB3EJ5900SA/EF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088289465
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:54:09
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung RB3EJ5900SA Freestanding 350 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding 350 L
  • - 262 L Multi-Airflow system (fridge) LED Fridge interior light
  • - 98 L Bottom-placed 4* 15 kg/24h
  • - 314 kWh 38 dB
More>>>
Short summary description Samsung RB3EJ5900SA Freestanding 350 L Stainless steel:
This short summary of the Samsung RB3EJ5900SA Freestanding 350 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RB3EJ5900SA, 350 L, SN-T, 38 dB, 15 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Samsung RB3EJ5900SA Freestanding 350 L Stainless steel:
This is an auto-generated long summary of Samsung RB3EJ5900SA Freestanding 350 L Stainless steel based on the first three specs of the first five spec groups.

Samsung RB3EJ5900SA. Total net capacity: 350 L, Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 262 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 98 L, Freezing capacity: 15 kg/24h. Fresh zone compartment. Annual energy consumption: 314 kWh. Product colour: Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Stainless steel
Reversible doors
Yes
Built-in display *
Yes
Refrigerating medium
R600a
Shelves material
Tempered glass
Number of compressors
1
Inverter technology
Yes
Performance
Total net capacity *
350 L
Total gross capacity
377 L
Climate class *
SN-T
Minimum operating temperature
10 °C
Maximum operating temperature
43 °C
Noise level *
38 dB
Water dispenser
Yes
Holiday function
Yes
Fridge
Fridge net capacity *
262 L
Cooling system
Ventilated
Fridge interior light
Yes
Lamp type
LED
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
1
Fridge
Fridge door balconies
5
Egg balcony
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
98 L
Freezing capacity *
15 kg/24h
Storage time during power failure *
19 h
Star rating *
4*
Freezer number of shelves/baskets *
3
Fast freeze function *
Yes
Ice cube tray
Yes
Fresh zone
Fresh zone compartment *
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
314 kWh
Weight & dimensions
Width *
595 mm
Depth *
719 mm
Height *
2010 mm
Depth without handle
67.5 cm
Weight *
71 kg
Packaging data
Package width
637 mm
Package depth
758 mm
Package height
2088 mm
Package weight
74 kg
Brand Image Product code Product Stock Price from
Samsung RB41J7839S4 fridge-freezer Freestanding 406 L Stainless steel Samsung RB41J7839S4 fridge-freezer Freestanding 406 L Stainless steel
(show image)
RB41J7839S4 RB41J7839S4 0.00
(excl. VAT)
0 (incl. VAT)
Samsung RT50H6300EF fridge-freezer Freestanding 507 L Beige Samsung RT50H6300EF fridge-freezer Freestanding 507 L Beige
(show image)
RT50H6300EF RT50H6300EF 0.00
(excl. VAT)
0 (incl. VAT)