location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Guzzanti GZ-205 electric kettle 1.7 L 2000 W Black, Silver, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Guzzanti Check ‘Guzzanti’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-205
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-205 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8594186720620
Category:
Electric appliance used to boil water for tea, coffee etc.
Electric Kettles Check ‘Guzzanti’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Guzzanti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:30
The date of the most recent change of this product data-sheet in Icecat.
Guzzanti GZ-205 user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Guzzanti GZ-205 electric kettle 1.7 L 2000 W Black, Silver, Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.7 L Black, Silver, Transparent
  • - 2000 W
  • - Adjustable thermostat Overheat protection Boil-dry protection
  • - Water level indicator Concealed heating element 360° rotational base
  • - Cordless Cord storage
  • - Housing material: Glass
Long product name Guzzanti GZ-205 electric kettle 1.7 L 2000 W Black, Silver, Transparent :
The long product name of Guzzanti GZ-205 electric kettle 1.7 L 2000 W Black, Silver, Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.7 L, 360° cordless base, 2000 W
More>>>
Short summary description Guzzanti GZ-205 electric kettle 1.7 L 2000 W Black, Silver, Transparent:
This short summary of the Guzzanti GZ-205 electric kettle 1.7 L 2000 W Black, Silver, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Guzzanti GZ-205, 1.7 L, 2000 W, Black, Silver, Transparent, Glass, Adjustable thermostat, Water level indicator

Long summary description Guzzanti GZ-205 electric kettle 1.7 L 2000 W Black, Silver, Transparent:
This is an auto-generated long summary of Guzzanti GZ-205 electric kettle 1.7 L 2000 W Black, Silver, Transparent based on the first three specs of the first five spec groups.

Guzzanti GZ-205. Water tank capacity: 1.7 L. Power: 2000 W. Product colour: Black, Silver, Transparent, Housing material: Glass, Adjustable thermostat, Water level indicator, Overheat protection. Cordless. Keep warm function