location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panduit T45CCWH-X cable tray accessory Cable tray cover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panduit Check ‘Panduit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T45CCWH-X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T45CCWH-X show
Show alternative article codes used in the online market place
Category:
Cable trays are used in the electrical wiring of buildings to support insulated electric cables used for power distribution and communication. Cable trays are used as an alternative to open wiring or electrical conduit systems, and are commonly used for cable management in commercial and industrial construction. Cable tray accessories include cables and the trays themselves.
Cable Tray Accessories Check ‘Panduit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panduit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:06:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panduit T45CCWH-X cable tray accessory Cable tray cover
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cable tray cover
  • - Material: PVC
  • - White
Long product name Panduit T45CCWH-X cable tray accessory Cable tray cover :
The long product name of Panduit T45CCWH-X cable tray accessory Cable tray cover. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T-45 cover coupler fitting, PVC, White.
More>>>
Short summary description Panduit T45CCWH-X cable tray accessory Cable tray cover:
This short summary of the Panduit T45CCWH-X cable tray accessory Cable tray cover data-sheet is auto-generated and uses the product title and the first six key specs.

Panduit T45CCWH-X, Cable tray cover, White, PVC, RoHS, CE, UL5A, 65.4 mm, 19 mm

Long summary description Panduit T45CCWH-X cable tray accessory Cable tray cover:
This is an auto-generated long summary of Panduit T45CCWH-X cable tray accessory Cable tray cover based on the first three specs of the first five spec groups.

Panduit T45CCWH-X. Product type: Cable tray cover, Product colour: White, Material: PVC. Width: 65.4 mm, Length: 19 mm, Height: 21.9 mm