location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bear SNJ-560 yogurt maker 1.5 L 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bear Check ‘Bear’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SNJ-560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNJ-560
Category:
Appliances to make yogurt at home.
Yogurt Makers Check ‘Bear’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bear SNJ-560 yogurt maker 1.5 L 20 W :
The long product name of Bear SNJ-560 yogurt maker 1.5 L 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1L + 4 x 0.125L, 20W, 220/240V, 50Hz
More>>>
Short summary description Bear SNJ-560 yogurt maker 1.5 L 20 W:
This short summary of the Bear SNJ-560 yogurt maker 1.5 L 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Bear SNJ-560, 20 W, 1.5 L, Green, White

Long summary description Bear SNJ-560 yogurt maker 1.5 L 20 W:
This is an auto-generated long summary of Bear SNJ-560 yogurt maker 1.5 L 20 W based on the first three specs of the first five spec groups.

Bear SNJ-560. Total capacity: 1.5 L, Product colour: Green, White. Power: 20 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 196 mm, Depth: 196 mm, Height: 135 mm