location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DEM-311GT network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DEM-311GT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DEM-311GT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051749523737 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 406095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:53:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DEM-311GT network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SFP Fiber optic 1000 Mbit/s
  • - Wavelength: 850 nm
  • - Hot-swap
Warranty: 3 years
Long product name D-Link DEM-311GT network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm :
The long product name of D-Link DEM-311GT network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SFP, LC, 1000Base‑SX, MMF, 850nm, 550m
More>>>
D-Link DEM-311GT network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm:
The official description of D-Link DEM-311GT network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link’s new line of Gigabit Interface Converters (GBICs) and Small Form-Factor Pluggables (SFPs) transceivers represent an industry leading combination of performance and affordability. D-Link’s new Gigabit transceivers are available in two form-factors: standard (GBIC) or (SFP)/mini-GBIC.

The DEM-311GT is a high performance 850nm multimode SFP/mini-GBIC transceiver. Supporting full duplex, Gigabit speeds on multimode fiber for distances of up to 220m/550m on 62.5µm/50µm fiber respectively. The unit features a metal housing to reduce EMI and to increase durability. The DEM-311GT is hot pluggable and is backed by a standard 2-year product warranty and free technical support.

Short summary description D-Link DEM-311GT network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm:
This short summary of the D-Link DEM-311GT network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DEM-311GT, Fiber optic, 1000 Mbit/s, SFP, LC, 50/125 µm, SX

Long summary description D-Link DEM-311GT network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm:
This is an auto-generated long summary of D-Link DEM-311GT network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm based on the first three specs of the first five spec groups.

D-Link DEM-311GT. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Package width: 74 mm, Package depth: 131 mm, Package height: 49 mm. Shipping (inner) case length: 36 cm, Shipping (inner) case width: 26 cm, Shipping (inner) case height: 31 cm

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1000 Mbit/s
Interface type *
SFP
Single-mode fiber (SMF) supported
No
Multi-mode fiber (MMF) supported
Yes
Fiber optic connector
LC
Fiber cable diameters supported (core/cladding)
50/125 µm
SFP transceiver standard
SX
Maximum transfer distance
550 m
Wavelength
850 nm
Networking standards
IEEE 802.3x
Duplex system
Full
Features
Hot-swap
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 85 °C
Packaging data
Package width
74 mm
Package depth
131 mm
Package height
49 mm
Packaging data
Package weight
64 g
Logistics data
Shipping (inner) case length
36 cm
Shipping (inner) case width
26 cm
Shipping (inner) case height
31 cm
Shipping (inner) case net weight
3.2 kg
Products per shipping (inner) case
50 pc(s)
Pallet gross weight (air)
246.8 kg
Master (outer) cases per pallet (air)
54 pc(s)
Products per pallet (air)
2700 pc(s)
Pallet gross length
102 cm
Pallet gross width
122 cm
Pallet height (air)
199 cm
Pallet gross weight (sea)
246.8 kg
Master (outer) cases per pallet (sea)
54 pc(s)
Products per pallet (sea)
2700 pc(s)
Pallet height (sea)
199 cm
Shipping (inner) case gross weight
4.2 kg
Harmonized System (HS) code
85369010
Brand Image Product code Product Stock Price from
D-Link 1000Base-LX Mini Gigabit Interface Converter network transceiver module D-Link 1000Base-LX Mini Gigabit Interface Converter network transceiver module
(show image)
DEM-310GT 1000Base-LX Mini Gigabit Interface Converter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 2 distributor(s)
Luxembourg 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)