D-Link logo

D-Link 1000Base-LX Mini Gigabit Interface Converter network transceiver module

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
400676
Info modified on:
14 Mar 2024, 18:34:14
Warranty:
3 year
Long product name D-Link 1000Base-LX Mini Gigabit Interface Converter network transceiver module:

Gigabit Interface Converter DEM-310GT

D-Link 1000Base-LX Mini Gigabit Interface Converter network transceiver module:

D-Link’s new line of Gigabit Interface Converters (GBICs) and Small Form-Factor Pluggables (SFPs) transceivers represent an industry leading combination of performance and affordability. D-Link’s new Gigabit transceivers are available in two form-factors: standard (GBIC) or (SFP)/mini-GBIC.
The DEM-310GT is a high performance 1310nm multimode/Singlemode SFP (mini-GBIC) transceiver. Supporting full duplex, Gigabit speeds on multimode/Singlemode fiber for distances of up to 550m/550m/10km on 62.5µm/50µm/9µm respectively. The unit features a metal housing to reduce EMI and to increase durability. The DEM-310GT is hot pluggable and is backed by a standard 3-year product warranty and free technical support.

Short summary description D-Link 1000Base-LX Mini Gigabit Interface Converter network transceiver module:

D-Link 1000Base-LX Mini Gigabit Interface Converter, 1000Base-LX, Stainless steel, 0 - 70 °C, -40 - 85 °C, 74 mm, 131 mm

Long summary description D-Link 1000Base-LX Mini Gigabit Interface Converter network transceiver module:

D-Link 1000Base-LX Mini Gigabit Interface Converter. Cabling technology: 1000Base-LX. Product colour: Stainless steel. Package width: 74 mm, Package depth: 131 mm, Package height: 49 mm. Dimensions (WxDxH): 29.8 x 11.8 x 56.3 mm. Shipping (inner) case length: 36 cm, Shipping (inner) case width: 26 cm, Shipping (inner) case height: 31 cm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.