location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection V600 Photo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Perfection V600 Photo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B198033
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946472003 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Nov 2023 16:42:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson Perfection V600 Photo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 6400 x 9600 DPI
  • - Colour scanning
  • - A4
  • - Sensor type: CCD
  • - USB port
  • - Power supply type: AC 16.5 W
Warranty: 12 months Carry in
Long product name Epson Perfection V600 Photo :
The long product name of Epson Perfection V600 Photo. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, CCD, 6400 x 9600 dpi, USB 2.0
More>>>
Epson Perfection V600 Photo:
The official description of Epson Perfection V600 Photo as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Scan all your prints, negatives and slides quickly and efficiently. Complete with film holders it handles just about any size and format, including 35 mm filmstrips, mounted slides and full panoramic medium format film.
Advanced DIGITAL ICE technologies make it easy to remove dust and scratches from film and photos, and you can check every detail in your images with the resizable preview window.
Featuring Epson ReadyScan LED technology, you can start scanning instantly with no warm-up time. You also use less energy when you scan, which is better for the environment and also saves you money.
And whatever you scan you can be sure of capturing every detail with high-quality 6400 dpi optical resolution with Epson Matrix CCD® technology.

Key Features
- High-quality 6400 dpi film and photo scanner
- Restore film and photos with DIGITAL ICE technologies
- Make quick scans and save energy with Epson ReadyScan LED technology
- Scan a wide range of photo and film formats
- Convenient resizable preview window
- Scan to multi-page searchable PDF

Short summary description Epson Perfection V600 Photo:
This short summary of the Epson Perfection V600 Photo data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection V600 Photo, 6400 x 9600 DPI, 48 bit, 48 bit, Flatbed scanner, Black, CCD

Long summary description Epson Perfection V600 Photo:
This is an auto-generated long summary of Epson Perfection V600 Photo based on the first three specs of the first five spec groups.

Epson Perfection V600 Photo. Optical scanning resolution: 6400 x 9600 DPI, Input colour depth: 48 bit, Output colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CCD, Light source: White LED, Scan file formats: TIFF, PDF. Maximum ISO A-series paper size: A4. USB connector type: USB Type-B, Standard interfaces: USB 2.0

Scanning
Optical scanning resolution *
6400 x 9600 DPI
Colour scanning
Yes
Input colour depth
48 bit
Output colour depth
48 bit
Film scanning
Yes
Optical density (Dmax)
3.4
Design
Scanner type *
Flatbed scanner
Product colour *
Black
Performance
Sensor type *
CCD
Light source
White LED
Scan file formats
TIFF, PDF
Paper handling
Maximum ISO A-series paper size *
A4
Ports & interfaces
USB port *
Yes
USB version
2.0
USB connector type
USB Type-B
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
16.5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Features
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
185 mm
Package depth
575 mm
Package height
375 mm
Package weight
5.6 kg
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
280 mm
Depth
485 mm
Height
118 mm
Weight
4 kg
Packaging content
Bundled software
ABBYY FineReader Sprint 8.0 (MacOS) ABBYY FineReader Sprint 9.0 (Windows) ArcSoft Scan-n-Stitch Deluxe (Windows only) Epson Copy Utility Epson Event Manager Epson Scan
Technical details
Relative humidity
10 - 80%
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
40 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.02 m
Products per pallet layer
8 pc(s)
Products per pallet layer (UK)
10 pc(s)
Products per pallet (UK)
50 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.02 m
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:07:58
Uk has collected 17 expert reviews for Epson Perfection V600 Photo and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
photoreview.com.au
Updated:
2011-11-04 14:32:11
The Epson Perfection V600 Photo slots in just above the V500 model but has a lower bit depth than the V700, which we reviewed in March 2006 (INSERT LINK) and which remains as the premium model in Epson's range. Designed for photo enthusiasts who want t...
85%
dpexpert.com.au
Updated:
2011-11-04 14:32:12
This scanner is the latest from Epson to combine flat bed scanning of opaque materials with film scanning, positive and negative, 35mm and 6 x 6 cm. It has scanning resolutions up to 6400 x 9600 dpi at 48 bit colour depth. A4 page scans are fast, film...
Good Let's deal with the big question: can a flat bed scanner really produce film scans to compare with a dedicated 35mm scanner? In our opinion most users will be well satisfied with the Epson output. Scanned Kodachrome slides retained colour, detail and...
Bad There is no printed instruction manual and the unit, by default, is set to Automatic mode. In this mode it will not scan negative strips correctly. The scan mode must be set to Professional (even if you think that doesn't mean you) to get proper contr...
Bottom line This is an outstanding scanner. Scans of opaque materials are excellent and the film scans are the best we have seen from a flat bed scanner. The bundled software makes the package good value for the money. There are cheaper scanners, including the fin...
0%
smh.com.au
Updated:
2011-11-04 14:32:12
Price: $550 VERSATILE This scanner is the latest from Epson to combine flat-bed scanning of opaque materials with film scanning, positive and negative, 35mm and 6 x 6cm. It has scanning resolutions up to 6400 x 9600 dpi at 48-bit colour depth. A4 p...
Good Let's deal with the big question: can a flat-bed scanner really produce film scans to compare with a dedicated 35mm scanner? In our opinion, most users will be well satisfied with the Epson output. Scanned Kodachrome slides retained colour, detail and...
Bad There is no printed instruction manual and the unit, by default, is set to Automatic mode. In this mode it will not scan negative strips correctly. The scan mode must be set to Professional (even if you think that doesn't mean you) to get proper contr...
Bottom line This is an outstanding scanner. Scans of opaque materials are excellent and the film scans are the best we have seen from a flat-bed scanner. The bundled software makes the package good value for the money. There are cheaper scanners, including the fi...
0%
trustedreviews.com
Updated:
2012-04-06 01:03:21
There are several classes of flatbed scanner, from cheap and cheerful top-of-an-all-in-one class to multi-thousand pound professional art capture devices. Epson's Perfection V600 Photo is aimed at the photo enthusiast, either keen amateur or semi-pro. Com...
Good Digital ICE dust removal, Excellent OCR results, Good range of transparency holders...
Bad Substantial footprint, External power supply, Noisy head drive motors...
Bottom line The Epson Perfection V600 Photo is a quick scanner. Starting from the simplest 200ppi A4 black and white scan, which took just eight seconds, it takes very little time to start scanning, thanks to its white LED light source. LEDs, which used to be found o...
90%
techreviewsource.com
Updated:
2011-08-14 07:07:58
Some might find a dedicated scanner to be unnecessary these days with multifunction printers so common, but the Epson Perfection V600 provides high-quality scans and the ability to scan film and slides. There's also many image correction features...
Good Solid design, Very highquality scanning, 35mm film scanning, Automatic & manual scanning modes...
Bad Limited to 4 slides per scan...
90%
electronista.com
Updated:
2011-08-14 07:07:58
The Epson Perfection V600 scans photos, 35mm film and slides, 6 x 22 cm medium-format film. With its automated buttons, the scanner is easy to use. The hardware performs admirably, but the EPSON Scan software may leave you wanting...
Good Nice build quality, Easy to set up, Automated front buttons, OCR and photo editing software included, Can use any scanning software...
Bad EPSON Scan does not yield the best scans, Must spend money on better scan software for best results.
80%
macnn.com
Updated:
2011-08-14 07:07:58
The Epson Perfection V600 scans photos, 35mm film and slides, 6 x 22 cm medium-format film. With its automated buttons, the scanner is easy to use. The hardware performs admirably, but the EPSON Scan software may leave you wanting. Nice build qua...
80%
shutterbug.com
Updated:
2011-08-14 07:07:58
Scanning is most effective when hardware and software work together. It’s a bit like some black-and-white film developers that mix Metol and hydroquinone for a super-additive outcome. They work much better together than either one alone.The first mem...
0%
tipa.com
Updated:
2011-08-14 07:07:58
The Epson Perfection V600 Photo scanner has low power consumption for maximum efficiency and no warm-up time for instant scanning. The scanner creates high-quality images thanks to its 6400 dpi optical resolution and 3.4 Dmax optical density. The Epso...
0%
pcmag.com
Updated:
2011-08-14 07:07:58
You can usually count on Epson scanners to deliver better than average bang for the buck. The Epson Perfection V600 Photo ($249.99 direct, covered by a standard 1-year parts and labor warranty) is no exception...
Good High-quality scans. Fully automatic mode for easy scanning. Scans both 35mm and medium-format film.
Bad Scans only four 35mm slides at a time. Weak on office tasks.
Bottom line The Epson Perfection V600 Photo offers high-quality scans for prints and both 35mm and medium-format film, plus an exceptionally easy-to-use scan utility...
80%
techworld.com
Updated:
2011-08-14 07:07:58
Epson has introduced Epson Perfection V600 Photo, billed as an energy-efficient scanner for photographers.With 6400 dpi optical resolution and 3.4DMAX optical density for film scanning, the V600 has promises low power consumption for maximum efficien...
Bottom line The Epson Perfection V600 Photo has a SRP of £259.99, and will be available from 5 October 2009. Epson Scan software has been upgraded and now supports and Snow Leopard and Windows 7 the company said...
0%
dpreview.com
Updated:
2019-11-21 06:37:05
Film continues to be a popular medium among photographers today, and whether you're an active or former analog user, the easiest way to share your treasured moments is by digitizing your film through scanning.Many photo labs offer scanning as part of thei...
Bottom line Roger and Aaron of Lens Rentals decided to test some of their gear for paranormal activity. Spoiler alert: Sennheiser gear is haunted, coffee machines are full of good vibes and Aaron is possessed. Oh, and the detection equipment is far from conclusive...
60%
techgearlab.com
Updated:
2019-11-21 06:37:05
The Epson Perfection V600 is a good entry point for those looking for a high-end photo scanner that can handle film negatives and slides, but don't want to spend the $700+ that is usually required for such a device. Sure, the V600 can't quite match the qu...
Good Good scan quality, ability to scan photos and film negatives...
Bad Very slow for long documents, no native text recognition, clunky software...
Bottom line The Epson Perfection V600 is a great and relatively inexpensive choice for anyone that wants to digitize old film negatives and projection slides. If you just want to digitize printed photos it is still a great option, but probably a little more than you...
61%
Country Distributor
Magyarország 1 distributor(s)
Polska 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)