location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4400 Dual Controller Enterprise Virtual Array w/Embedded Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG805C
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch disk array :
The long product name of HP 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch disk array. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 4400 Dual Controller Enterprise Virtual Array with Embedded Switch
More>>>
HP 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch disk array:
The official description of HP 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch disk array as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 4400 Enterprise Virtual Array (EVA4400) offers an easily deployed enterprise class virtual storage array for midsized customers at an affordable price. The EVA4400 fits well for customers looking for a high-performance, scalable, reliable and highly available storage solution that can be installed in just a few hours, offering tiered storage with support for high-performance SSDs and Fibre Channel drives or lower priced FATA drives. The EVA4400 brings a host of benefits in a virtual environment: ease of management with Command View EVA software, superior integration, broad operating system support, high availability architecture, dual-redundant design and 99.999% availability, iSCSI and FC SAN attach, and support of local and remote replication capabilities and disaster tolerance software.

Short summary description HP 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch disk array:
This short summary of the HP 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HP 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch

Long summary description HP 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch disk array:
This is an auto-generated long summary of HP 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch disk array based on the first three specs of the first five spec groups.

HP 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch

Brand Image Product code Product Stock Price from
HPE

HPE StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated disk array
(show image)
BS194A StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA4400, 300GB disk array 2.4 TB
(show image)
BS195A EVA4400, 300GB 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA4400 ST 600GB 10K disk array
(show image)
BS197A EVA4400 ST 600GB 10K 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA4400 Starter Kit 600GB 10K Factory Integrated disk array
(show image)
BS196A StorageWorks EVA4400 Starter Kit 600GB 10K Factory Integrated 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 4400 Scalable NAS File Services for Windows disk array
(show image)
AN595B StorageWorks 4400 Scalable NAS File Services for Windows 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 4400 Scalable NAS File Services for Linux disk array
(show image)
AN596B StorageWorks 4400 Scalable NAS File Services for Linux 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks 4400 Dual Controller Enterprise Virtual Array disk array HP StorageWorks 4400 Dual Controller Enterprise Virtual Array disk array
(show image)
AG637B StorageWorks 4400 Dual Controller Enterprise Virtual Array 0.00
(excl. VAT)
0 (incl. VAT)
HP M6412A Fibre Channel Drive Enclosure disk array HP M6412A Fibre Channel Drive Enclosure disk array
(show image)
AG638B M6412A Fibre Channel Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA4400 450GB 10K FC Hard Disk Drive Factory Starter Kit disk array
(show image)
AJ697B StorageWorks EVA4400 450GB 10K FC Hard Disk Drive Factory Starter Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA4400 450GB 10K FC Hard Disk Drive Field Starter Kit disk array
(show image)
AJ698B StorageWorks EVA4400 450GB 10K FC Hard Disk Drive Field Starter Kit 0.00
(excl. VAT)
0 (incl. VAT)