GAMDIAS ARES V2 ESSENTIAL COMBO keyboard Mouse included Gaming USB Black
Bullet Points GAMDIAS ARES V2 ESSENTIAL COMBO keyboard Mouse included Gaming USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gaming
- - USB Membrane
- - Full-size (100%) Numeric keypad
- - Backlight Red
- - Mouse included
- - Black
Long product name GAMDIAS ARES V2 ESSENTIAL COMBO keyboard Mouse included Gaming USB Black
:
The long product name of GAMDIAS ARES V2 ESSENTIAL COMBO keyboard Mouse included Gaming USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
ARES V2 ESSENTIAL+DEMETER V2, 1000 Hz, 1.5m, 1200-3200 DPI, 1.5m Mice, Black
More>>>
Short summary description GAMDIAS ARES V2 ESSENTIAL COMBO keyboard Mouse included Gaming USB Black:
This short summary of the GAMDIAS ARES V2 ESSENTIAL COMBO keyboard Mouse included Gaming USB Black data-sheet is auto-generated and uses the product title and the first six key specs.
GAMDIAS ARES V2 ESSENTIAL COMBO, Full-size (100%), Wired, USB, Membrane, Black, Mouse included
Long summary description GAMDIAS ARES V2 ESSENTIAL COMBO keyboard Mouse included Gaming USB Black:
This is an auto-generated long summary of GAMDIAS ARES V2 ESSENTIAL COMBO keyboard Mouse included Gaming USB Black based on the first three specs of the first five spec groups.
GAMDIAS ARES V2 ESSENTIAL COMBO. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane. Cable length: 1.5 m. Recommended usage: Gaming. Product colour: Black. Mouse included